Cubic Sensor and Instrument Co.,Ltd. Datasheets for Combustion Analyzers
Combustion analyzers and flue gas analyzers measure the gas content of emissions in order to monitor the combustion efficiency of fuel-burning equipment.
Combustion Analyzers: Learn more
| Product Name | Notes |
|---|---|
| Analyzers for professionals. Excellent portable flue gas analyzer for analyzing various measuring variables like SO2,NO,CO,CO2,O2 based on unique micro-flow NDIR and long life time technology. Cubic-Ruiyi is a leader in... | |
| Automobile emission gas analyzer Gasboard-5020 is a portable type exhaust gas analyzer, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, with... | |
| Combustion analyzers are available for HVAC, boiler, industrial and flue gas monitoring applications. A wide range of units is available, with most offering CO2, CO, O2 with advanced NDIR and... | |
| Continuous biogas analysis system Gasboard-9060 is wall mounted type system supports 24*365 days continuous analysis on wet and dry biogas, mainly used for measuring CH4, CO2, O2, H2S compositions in... | |
| Handheld biogas analyzer Gasboard-3200Plus is handheld type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S and optional H2, CO gases, with high accuracy, stable performance and... | |
| High precision automobile emission gas analyzer Gasboard-3000E is based on advanced 00 class emission standards, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline,... | |
| Laser raman gas analyze?r LRGA-6000 is an advanced equipment that can online measure all the gas composition of most fuel gases, including biogas, syngas, natural gas, producer gas and so... | |
| NDIR gas bench Gasboard-2000 is based on NDIR technology for measuring CO, CO2, HC gases, which are exhausted from petro, gasoline, CNG engines, with high accuracy, easy integration and developing... | |
| Online biogas analyzer Gasboard-3200 is a rack type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S with high accuracy, stable performance, can be easily integrated with... | |
| Online flue gas analyzer Gasboard-3000Plus is a stationary analyzer with unique dual beam micro-flow NDIR and long life time technology for SO2,NO,CO,CO2,O2 measurement simultaneously, it is an ideal solution for... | |
| Online flue gas analyzer Gasboard-3000UV is designed with advanced UV DOAS technology for ultra-low SO2,NO,O2 measurement, this model is an ideal solution with CE certification for pollution emission monitoring in... | |
| Online NDIR flue gas analyzer adopts micro-flow infrared sensor to measure continuously simultaneously concentration of CO, CO2, SO2, NO, O2 with CE certification, it has RS-232 and 4-20mA output, smart... | |
| Online syngas analyzer Gasboard-3100 is a stationary analyzer with standard 19'' 3U rack enclosure, easy to be integrated inside industrial system. It is able to online continuously measure volume concentration... | |
| Opacity meter Gasboard-6010 is portable type, mainly used for measuring smoke degree and light absorption coefficient K of diesel engine exhausting gases, with outstanding accuracy and stability, widely used in... | |
| Portable biogas analyzer Gasboard-3200L is a portable type analyzer, mainly used for measuring biogas compositions of CH4, CO2, O2, H2S, with high accuracy, stable performance and easy carrying features, widely... | |
| Portable flue gas analyzer adopts the unique long life time electrochemical techniques to measure the CO ,CO2 ,O2 ,SO2 ,NO2 ,NO and other gases in flue gas and to figure... | |
| Portable natural gas analyzer Gasboard-3110P is a portable type analyzer and the best alternative of GC and MS that can be used for online measurement for natural gas composition and... | |
| Portable syngas analyzer Gasboard-3100P is a portable type analyzer used for syngas composition analysis. It is widely used in various applications such as biomass gasification, coal gasification, waste to energy,... |