Cubic Sensor and Instrument Co.,Ltd. 100% CO2 Sensor 10000ppm CM1106H-NS

Description
DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold-chain, etc. FEATURES NDIR technology, single beam Up to 0-10,000.00ppm measurement range Higher accuracy and stability Matrix calibration within whole measurement range and temperature range Long life APPLICATIONS HVAC industry IAQ monitor Air purifier Automotive IoT devices Plant growth SPECIFICATIONS Measurement range: PWM: 0-2000ppm/ UART:0-10000ppm Accuracy: ± (30ppm+3% of reading)(0~2000ppm, 0~50℃, 50±10%RH) Response time: 30s Working temperature: -10°C~+50°C Storage temperature : -30°C~+70°C Working humidity: 0-95%RH (non-condensing) Signal output: UART-TTL, PWM Dimension: W33*H19.7*D8.9mm Weight: 5g CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST. PLEASE CONTACT info@gassensor.com.c n
Description
DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold-chain, etc. FEATURES NDIR technology, single beam Up to 0-10,000.00ppm measurement range Higher accuracy and stability Matrix calibration within whole measurement range and temperature range Long life APPLICATIONS HVAC industry IAQ monitor Air purifier Automotive IoT devices Plant growth SPECIFICATIONS Measurement range: PWM: 0-2000ppm/ UART:0-10000ppm Accuracy: ± (30ppm+3% of reading)(0~2000ppm, 0~50℃, 50±10%RH) Response time: 30s Working temperature: -10°C~+50°C Storage temperature : -30°C~+70°C Working humidity: 0-95%RH (non-condensing) Signal output: UART-TTL, PWM Dimension: W33*H19.7*D8.9mm Weight: 5g CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST. PLEASE CONTACT info@gassensor.com.c n

Suppliers

Company
Product
Description
Supplier Links
100% CO2 Sensor 10000ppm - CM1106H-NS - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
100% CO2 Sensor 10000ppm
CM1106H-NS
100% CO2 Sensor 10000ppm CM1106H-NS
DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold-chain, etc. FEATURES NDIR technology, single beam Up to 0-10,000.00ppm measurement range Higher accuracy and stability Matrix calibration within whole measurement range and temperature range Long life APPLICATIONS HVAC industry IAQ monitor Air purifier Automotive IoT devices Plant growth SPECIFICATIONS Measurement range: PWM: 0-2000ppm/ UART:0-10000ppm Accuracy: ± (30ppm+3% of reading)(0~2000ppm, 0~50℃, 50±10%RH) Response time: 30s Working temperature: -10°C~+50°C Storage temperature : -30°C~+70°C Working humidity: 0-95%RH (non-condensing) Signal output: UART-TTL, PWM Dimension: W33*H19.7*D8.9mm Weight: 5g CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST. PLEASE CONTACT info@gassensor.com.c n

DESCRIPTION

Infrared carbon dioxide CO2 sensor CM1106H-NS can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold-chain, etc.

FEATURES

  • NDIR technology, single beam
  • Up to 0-10,000.00ppm measurement range
  • Higher accuracy and stability
  • Matrix calibration within whole measurement range and temperature range
  • Long life

APPLICATIONS

  • HVAC industry
  • IAQ monitor
  • Air purifier
  • Automotive
  • IoT devices
  • Plant growth

SPECIFICATIONS

  • Measurement range: PWM: 0-2000ppm/ UART:0-10000ppm
  • Accuracy: ± (30ppm+3% of reading)(0~2000ppm, 0~50℃, 50±10%RH)
  • Response time: 30s
  • Working temperature: -10°C~+50°C
  • Storage temperature : -30°C~+70°C
  • Working humidity: 0-95%RH (non-condensing)
  • Signal output: UART-TTL, PWM
  • Dimension: W33*H19.7*D8.9mm
  • Weight: 5g
  • CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST. PLEASE CONTACT info@gassensor.com.cn
Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Gas Instruments
Product Number CM1106H-NS
Product Name 100% CO2 Sensor 10000ppm
Measurement Type %LEL or %LFL (optional feature); %Volume
Application Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas (optional feature)
Gas Types (0-1000ppm)
Electrical Outputs Voltage; Current
Display Analog
Unlock Full Specs
to access all available technical data