Cubic Sensor and Instrument Co.,Ltd. Multi Gas Temp & Humidity Module CO2 Sensor Particle Sensor AM1008W

Description
DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized. FEATURES Highly integrated with sensors including PM1.0,PM2.5,PM10, CO2, VOC, RH&T for option Auto-calibration NDIR CO2 sensor integrated High accuracy and stable performance Digital interface UART/I²C With voltage regulator design and EMC compliant, strong anti-static ability Ultra-thin structure APPLICATIONS IAQ monitor Ventilation system Air conditioner Consumer electronic products Air purifier Environmental monitoring SPECIFICATIONS Measurement range: CO2: 0~5000ppm; PM: 0~1000μg/m³; VOC: 0~3 level; Temperature: -20℃~70℃ RH: 0%~95%RH PM accuracy: PM1.0/PM2.5: 0~35μg/m³: ±5μg/m³; >35μg/m³: ±15% of reading PM10: 0~100μg/m³: ±30μg/m³; >100μg/m³: ±30% of reading (0~300ug/m3, 25?±2?, 50±10%RH, GRIMM, Cigarette+Arizona A1) CO2 accuracy: ±(50ppm+5% of reading) (0~2000ppm, 0~50℃, 50±10%RH) Working condition: -10℃~50℃, 0~99% RH(non-condensing) Storage condition: -30℃~70℃, 0~99% RH(non-condensing) Power supply: DC 5V±0.1V;ripple wave <50mV Working current: <300mA Signal output: UART_TTL,I²C Dimension: W80*H50*D13.6(mm) CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST, PLEASE CONTACT info@gassensor.com.c n
Description
DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized. FEATURES Highly integrated with sensors including PM1.0,PM2.5,PM10, CO2, VOC, RH&T for option Auto-calibration NDIR CO2 sensor integrated High accuracy and stable performance Digital interface UART/I²C With voltage regulator design and EMC compliant, strong anti-static ability Ultra-thin structure APPLICATIONS IAQ monitor Ventilation system Air conditioner Consumer electronic products Air purifier Environmental monitoring SPECIFICATIONS Measurement range: CO2: 0~5000ppm; PM: 0~1000μg/m³; VOC: 0~3 level; Temperature: -20℃~70℃ RH: 0%~95%RH PM accuracy: PM1.0/PM2.5: 0~35μg/m³: ±5μg/m³; >35μg/m³: ±15% of reading PM10: 0~100μg/m³: ±30μg/m³; >100μg/m³: ±30% of reading (0~300ug/m3, 25?±2?, 50±10%RH, GRIMM, Cigarette+Arizona A1) CO2 accuracy: ±(50ppm+5% of reading) (0~2000ppm, 0~50℃, 50±10%RH) Working condition: -10℃~50℃, 0~99% RH(non-condensing) Storage condition: -30℃~70℃, 0~99% RH(non-condensing) Power supply: DC 5V±0.1V;ripple wave <50mV Working current: <300mA Signal output: UART_TTL,I²C Dimension: W80*H50*D13.6(mm) CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST, PLEASE CONTACT info@gassensor.com.c n

Suppliers

Company
Product
Description
Supplier Links
Multi Gas Temp & Humidity Module CO2 Sensor Particle Sensor - AM1008W - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
Multi Gas Temp & Humidity Module CO2 Sensor Particle Sensor
AM1008W
Multi Gas Temp & Humidity Module CO2 Sensor Particle Sensor AM1008W
DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized. FEATURES Highly integrated with sensors including PM1.0,PM2.5,PM10, CO2, VOC, RH&T for option Auto-calibration NDIR CO2 sensor integrated High accuracy and stable performance Digital interface UART/I²C With voltage regulator design and EMC compliant, strong anti-static ability Ultra-thin structure APPLICATIONS IAQ monitor Ventilation system Air conditioner Consumer electronic products Air purifier Environmental monitoring SPECIFICATIONS Measurement range: CO2: 0~5000ppm; PM: 0~1000μg/m³; VOC: 0~3 level; Temperature: -20℃~70℃ RH: 0%~95%RH PM accuracy: PM1.0/PM2.5: 0~35μg/m³: ±5μg/m³; >35μg/m³: ±15% of reading PM10: 0~100μg/m³: ±30μg/m³; >100μg/m³: ±30% of reading (0~300ug/m3, 25?±2?, 50±10%RH, GRIMM, Cigarette+Arizona A1) CO2 accuracy: ±(50ppm+5% of reading) (0~2000ppm, 0~50℃, 50±10%RH) Working condition: -10℃~50℃, 0~99% RH(non-condensing) Storage condition: -30℃~70℃, 0~99% RH(non-condensing) Power supply: DC 5V±0.1V;ripple wave <50mV Working current: <300mA Signal output: UART_TTL,I²C Dimension: W80*H50*D13.6(mm) CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST, PLEASE CONTACT info@gassensor.com.c n

DESCRIPTION

AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized.

FEATURES

  • Highly integrated with sensors including PM1.0,PM2.5,PM10, CO2, VOC, RH&T for option
  • Auto-calibration NDIR CO2 sensor integrated
  • High accuracy and stable performance
  • Digital interface UART/I²C
  • With voltage regulator design and EMC compliant, strong anti-static ability
  • Ultra-thin structure

APPLICATIONS

  • IAQ monitor
  • Ventilation system
  • Air conditioner
  • Consumer electronic products
  • Air purifier
  • Environmental monitoring

SPECIFICATIONS

  • Measurement range: CO2: 0~5000ppm; PM: 0~1000μg/m³; VOC: 0~3 level;
  • Temperature: -20℃~70℃ RH: 0%~95%RH
  • PM accuracy: PM1.0/PM2.5: 0~35μg/m³: ±5μg/m³; >35μg/m³: ±15% of reading PM10: 0~100μg/m³: ±30μg/m³; >100μg/m³: ±30% of reading (0~300ug/m3, 25?±2?, 50±10%RH, GRIMM, Cigarette+Arizona A1)
  • CO2 accuracy: ±(50ppm+5% of reading) (0~2000ppm, 0~50℃, 50±10%RH)
  • Working condition: -10℃~50℃, 0~99% RH(non-condensing)
  • Storage condition: -30℃~70℃, 0~99% RH(non-condensing)
  • Power supply: DC 5V±0.1V;ripple wave <50mV
  • Working current: <300mA
  • Signal output: UART_TTL,I²C
  • Dimension: W80*H50*D13.6(mm)

CUSTOMIZED OEM/ODM AIR QUALITY SENSOR MODULES UPON REQUEST, PLEASE CONTACT info@gassensor.com.cn

Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Gas Instruments
Product Number AM1008W
Product Name Multi Gas Temp & Humidity Module CO2 Sensor Particle Sensor
Measurement Type %LEL or %LFL (optional feature); %Volume
Application Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas (optional feature)
Gas Types CO2; (Particle, VOC, RH&T)
Electrical Outputs Voltage; Current
Display Analog
Unlock Full Specs
to access all available technical data

Similar Products

ARA300 Personal O2 Detector -  - DOD Technologies Inc.
DOD Technologies Inc.
Specs
Gas Types O2
Display Digital
Features Audible or Visual Alarms; Data Logger; Intrinsically Safe
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Ultrasonic Gas Leak Detector - Observer-i - MSA Safety
Specs
Measurement Type Trace; Leakage
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; Hydrocarbons; H2; Methane (CH4) / Natural Gas; (High pressure gas leaks)
View Details
Flame Ionization Detector - SNR650 - Control Instruments Corp.
Control Instruments Corp.
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (10-20000 ppm as propane, 30-60000 ppm Cv); Methane (CH4) / Natural Gas
View Details