Cubic Sensor and Instrument Co.,Ltd. NDIR CO2 Sensor (0-5000ppm Version) CM1106-C

Description
DESCRIPTION CM1106-C series is a single beam NDIR CO2 sensor, based on non-dispersive infrared (NDIR) technology with independent intellectual property, which can detect CO2 concentration of indoor air. With high accuracy, long term stability, small size, it is widely used for ventilation system, air purifier, air conditioner, HVAC transmitter, IAQ monitor, etc. FEATURES NDIR Single beam NDIR technology with independent intellectual property High accuracy Long term stability, long lifespan Matrix calibration within whole measurement range and temperature range Auto-calibration mechanism with fresh air, no need of maintenance Signal output PWM/UART/I²C Small size and compact structure, easy to install APPLICATIONS HVAC industry IAQ monitor Air purifier IoT devices Intelligent Agriculture SPECIFICATIONS Measurement range: 0~5000ppm default(extending to 10000ppm) Response time: ≤30s Accuracy: ±(50ppm+5% of reading)(0-5000ppm,0 -50°C,50±10%RH) Working temperature: -10°C~50°C Working humidity: 0~95%RH(non-condensi ng)) Power supply: DC 3.5V~5.5V;ripple wave<50mV Working current: Average<50mA @ 1s Signal output: UART_TTL,PWM,I²C Dimension: W33*H19.7*D8.9(mm)(p in is not included) Weight: 5g Installation: Waterproof breathable film upwards
Description
DESCRIPTION CM1106-C series is a single beam NDIR CO2 sensor, based on non-dispersive infrared (NDIR) technology with independent intellectual property, which can detect CO2 concentration of indoor air. With high accuracy, long term stability, small size, it is widely used for ventilation system, air purifier, air conditioner, HVAC transmitter, IAQ monitor, etc. FEATURES NDIR Single beam NDIR technology with independent intellectual property High accuracy Long term stability, long lifespan Matrix calibration within whole measurement range and temperature range Auto-calibration mechanism with fresh air, no need of maintenance Signal output PWM/UART/I²C Small size and compact structure, easy to install APPLICATIONS HVAC industry IAQ monitor Air purifier IoT devices Intelligent Agriculture SPECIFICATIONS Measurement range: 0~5000ppm default(extending to 10000ppm) Response time: ≤30s Accuracy: ±(50ppm+5% of reading)(0-5000ppm,0 -50°C,50±10%RH) Working temperature: -10°C~50°C Working humidity: 0~95%RH(non-condensi ng)) Power supply: DC 3.5V~5.5V;ripple wave<50mV Working current: Average<50mA @ 1s Signal output: UART_TTL,PWM,I²C Dimension: W33*H19.7*D8.9(mm)(p in is not included) Weight: 5g Installation: Waterproof breathable film upwards

Suppliers

Company
Product
Description
Supplier Links
NDIR CO2 Sensor (0-5000ppm Version) - CM1106-C - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
NDIR CO2 Sensor (0-5000ppm Version)
CM1106-C
NDIR CO2 Sensor (0-5000ppm Version) CM1106-C
DESCRIPTION CM1106-C series is a single beam NDIR CO2 sensor, based on non-dispersive infrared (NDIR) technology with independent intellectual property, which can detect CO2 concentration of indoor air. With high accuracy, long term stability, small size, it is widely used for ventilation system, air purifier, air conditioner, HVAC transmitter, IAQ monitor, etc. FEATURES NDIR Single beam NDIR technology with independent intellectual property High accuracy Long term stability, long lifespan Matrix calibration within whole measurement range and temperature range Auto-calibration mechanism with fresh air, no need of maintenance Signal output PWM/UART/I²C Small size and compact structure, easy to install APPLICATIONS HVAC industry IAQ monitor Air purifier IoT devices Intelligent Agriculture SPECIFICATIONS Measurement range: 0~5000ppm default(extending to 10000ppm) Response time: ≤30s Accuracy: ±(50ppm+5% of reading)(0-5000ppm,0 -50°C,50±10%RH) Working temperature: -10°C~50°C Working humidity: 0~95%RH(non-condensi ng)) Power supply: DC 3.5V~5.5V;ripple wave<50mV Working current: Average<50mA @ 1s Signal output: UART_TTL,PWM,I²C Dimension: W33*H19.7*D8.9(mm)(p in is not included) Weight: 5g Installation: Waterproof breathable film upwards

DESCRIPTION

CM1106-C series is a single beam NDIR CO2 sensor, based on non-dispersive infrared (NDIR) technology with independent intellectual property, which can detect CO2 concentration of indoor air. With high accuracy, long term stability, small size, it is widely used for ventilation system, air purifier, air conditioner, HVAC transmitter, IAQ monitor, etc.

FEATURES

  • NDIR Single beam NDIR technology with independent intellectual property
  • High accuracy
  • Long term stability, long lifespan
  • Matrix calibration within whole measurement range and temperature range
  • Auto-calibration mechanism with fresh air, no need of maintenance
  • Signal output PWM/UART/I²C
  • Small size and compact structure, easy to install

APPLICATIONS

  • HVAC industry
  • IAQ monitor
  • Air purifier
  • IoT devices
  • Intelligent Agriculture

SPECIFICATIONS

  • Measurement range: 0~5000ppm default(extending to 10000ppm)
  • Response time: ≤30s
  • Accuracy: ±(50ppm+5% of reading)(0-5000ppm,0-50°C,50±10%RH)
  • Working temperature: -10°C~50°C
  • Working humidity: 0~95%RH(non-condensing))
  • Power supply: DC 3.5V~5.5V;ripple wave<50mV
  • Working current: Average<50mA @ 1s
  • Signal output: UART_TTL,PWM,I²C
  • Dimension: W33*H19.7*D8.9(mm)(pin is not included)
  • Weight: 5g
  • Installation: Waterproof breathable film upwards
Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Gas Instruments
Product Number CM1106-C
Product Name NDIR CO2 Sensor (0-5000ppm Version)
Measurement Type %LEL or %LFL (optional feature); %Volume
Application Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas (optional feature)
Gas Types CO2; (0-5000ppm)
Electrical Outputs Voltage; Current
Display Analog
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 1065304 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality monitor
Operating Temperature 122 F (50 C)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Multi-Element Lab Analyzer - SuperC AMF - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced dry colorimetric Sensi-Tape® and Tri-Color adaptive optics block
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details