Cubic Sensor and Instrument Co.,Ltd. Datasheets for Opacity Sensors and Instruments
Opacity sensors and instruments measure the amount of light transmitted through a sample.
Opacity Sensors and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Based on laser scattering technology, laser dust sensor module PM2008M-M can measure particle concentration size between 0.3μm~10μm exactly in the air and output particle mass concentration PM1.0,PM2.5,PM10 in μg/m³ directly... | |
| Laser particle sensor PM2009 is designed with air inlet and out let on the same side, which can detect particle concentration size between 0.3µm~10µm exactly in the air and real-time... | |
| PM1003 adopts the principle of optical scattering to detect the variation trend of particle concentration in the air. There is an infrared light-emitting diode and an optoelectronic sensor built-in PM1003,... | |
| PM1006 adopts the principle of optical sensing method to detect the variation trend of particle (size between 0.3μm~10μm) concentration in the air. An infrared light emitting diode and an optoelectronic... | |
| PM2105-M is a laser particle sensor module for indoor use based on laser scattering technology. The sensor can measure particle mass concentration in μg/m³ directly via mathematical algorithm and scientific... | |
| PM3006T is a linear light source-based particle sensor module with laser scattering technology. It is designed to measure the quantity per unit volume of different particle size and can output... | |
| PM5000 laser particle sensor module is based on laser scattering technology, which can accurately detect and calculate the number of suspended particles with different particle sizes in the air per... |