DESCRIPTION
Dual beam with better accuracy and high stability NDIR CO2 sensor module CM1107 is mainly used to detect CO2 concentration by adopting non-dispersive infrared (NDIR) technology. It is widely used for home HVAC system, HVAC controller, air conditioner, agricultural cultivation, food storage and cold-chain transportation, etc..
FEATURES
NDIR technology with independent intellectual property
Dual beam detection for superior stability and better accuracy
Long term stability, long lifespan
Matrix calibration within whole measurement range and temperature range
Signal output: PWM/UART/I2C
Small size and compact structure, easy to install
APPLICATIONS
HVAC industry
Air purifier
IAQ monitor
Intelligent agriculture
IoT devices
Cold-chain
Automotive
SPECIFICATIONS
Measurement range: 0~5000ppm default(0~10000ppm should be customized)
Response time: ≤30s
Accuracy: ±(50ppm+3% of reading) (0-5000ppm,0-50℃,50±
10%RH)
Working temperature: -10℃~50℃
Working humidity: 0~95% RH(non-condensing
Power supply: DC 3.5V-5.5V; ripple wave <50mV
Working current: Average<50mA @ 1s
Signal output: UART_TTL, PWM, I²C
Dimension: W33*H21.7*D18.9(mm)
Weight: 6.3g
DESCRIPTION
Dual beam with better accuracy and high stability NDIR CO2 sensor module CM1107 is mainly used to detect CO2 concentration by adopting non-dispersive infrared (NDIR) technology. It is widely used for home HVAC system, HVAC controller, air conditioner, agricultural cultivation, food storage and cold-chain transportation, etc..
FEATURES
- NDIR technology with independent intellectual property
- Dual beam detection for superior stability and better accuracy
- Long term stability, long lifespan
- Matrix calibration within whole measurement range and temperature range
- Signal output: PWM/UART/I2C
- Small size and compact structure, easy to install
APPLICATIONS
- HVAC industry
- Air purifier
- IAQ monitor
- Intelligent agriculture
- IoT devices
- Cold-chain
- Automotive
SPECIFICATIONS
- Measurement range: 0~5000ppm default(0~10000ppm should be customized)
- Response time: ≤30s
- Accuracy: ±(50ppm+3% of reading) (0-5000ppm,0-50℃,50±10%RH)
- Working temperature: -10℃~50℃
- Working humidity: 0~95% RH(non-condensing
- Power supply: DC 3.5V-5.5V; ripple wave <50mV
- Working current: Average<50mA @ 1s
- Signal output: UART_TTL, PWM, I²C
- Dimension: W33*H21.7*D18.9(mm)
- Weight: 6.3g