Cubic Sensor and Instrument Co.,Ltd. CO2 Sensor-Air Quality Gas Sensor Data-Logger 0-10000ppm CM1106SH

Description
DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold chain, etc. FEATURES NDIR Single beam NDIR technology with independent intellectual property High accuracy Long term stability, long lifespan Matrix calibration within whole measurement range and temperature range Auto-calibration mechanism with fresh air, no need of maintenance Signal output PWM/UART/I²C Small size and compact structure, easy to install APPLICATIONS: HVAC industry IAQ monitor Air purifier Automotive IoT devices Plant growth SPECIFICATIONS Measurement range: 0~10000ppm default Response time: ≤30s Accuracy: ±(30ppm+3% of reading)(@0-2000ppm, 0-50°C,50±10%RH) Working temperature: -10°C~50°C Working humidity: 0~95%RH(non-condensi ng) Power supply: DC 3.5V~5.5V;ripple wave<50mV Working current: Average<50mA Signal output: UART_TTL,PWM,I²C Dimension: W33*H19.7*D8.9(mm)(p in is not included) Weight: 5g
Description
DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold chain, etc. FEATURES NDIR Single beam NDIR technology with independent intellectual property High accuracy Long term stability, long lifespan Matrix calibration within whole measurement range and temperature range Auto-calibration mechanism with fresh air, no need of maintenance Signal output PWM/UART/I²C Small size and compact structure, easy to install APPLICATIONS: HVAC industry IAQ monitor Air purifier Automotive IoT devices Plant growth SPECIFICATIONS Measurement range: 0~10000ppm default Response time: ≤30s Accuracy: ±(30ppm+3% of reading)(@0-2000ppm, 0-50°C,50±10%RH) Working temperature: -10°C~50°C Working humidity: 0~95%RH(non-condensi ng) Power supply: DC 3.5V~5.5V;ripple wave<50mV Working current: Average<50mA Signal output: UART_TTL,PWM,I²C Dimension: W33*H19.7*D8.9(mm)(p in is not included) Weight: 5g

Suppliers

Company
Product
Description
Supplier Links
CO2 Sensor-Air Quality Gas Sensor Data-Logger 0-10000ppm - CM1106SH - Cubic Sensor and Instrument Co.,Ltd.
Wuhan, China
CO2 Sensor-Air Quality Gas Sensor Data-Logger 0-10000ppm
CM1106SH
CO2 Sensor-Air Quality Gas Sensor Data-Logger 0-10000ppm CM1106SH
DESCRIPTION Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold chain, etc. FEATURES NDIR Single beam NDIR technology with independent intellectual property High accuracy Long term stability, long lifespan Matrix calibration within whole measurement range and temperature range Auto-calibration mechanism with fresh air, no need of maintenance Signal output PWM/UART/I²C Small size and compact structure, easy to install APPLICATIONS: HVAC industry IAQ monitor Air purifier Automotive IoT devices Plant growth SPECIFICATIONS Measurement range: 0~10000ppm default Response time: ≤30s Accuracy: ±(30ppm+3% of reading)(@0-2000ppm, 0-50°C,50±10%RH) Working temperature: -10°C~50°C Working humidity: 0~95%RH(non-condensi ng) Power supply: DC 3.5V~5.5V;ripple wave<50mV Working current: Average<50mA Signal output: UART_TTL,PWM,I²C Dimension: W33*H19.7*D8.9(mm)(p in is not included) Weight: 5g

DESCRIPTION

Infrared carbon dioxide CO2 sensor CM1106SH can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared technology (NDIR). It is widely used in ventilation system, air conditioner, air purifier, IAQ monitor, agriculture, plant cultivation and cold chain, etc.

FEATURES

  • NDIR Single beam NDIR technology with independent intellectual property
  • High accuracy
  • Long term stability, long lifespan
  • Matrix calibration within whole measurement range and temperature range
  • Auto-calibration mechanism with fresh air, no need of maintenance
  • Signal output PWM/UART/I²C
  • Small size and compact structure, easy to install

APPLICATIONS:

  • HVAC industry
  • IAQ monitor
  • Air purifier
  • Automotive
  • IoT devices
  • Plant growth

SPECIFICATIONS

  • Measurement range: 0~10000ppm default
  • Response time: ≤30s
  • Accuracy: ±(30ppm+3% of reading)(@0-2000ppm,0-50°C,50±10%RH)
  • Working temperature: -10°C~50°C
  • Working humidity: 0~95%RH(non-condensing)
  • Power supply: DC 3.5V~5.5V;ripple wave<50mV
  • Working current: Average<50mA
  • Signal output: UART_TTL,PWM,I²C
  • Dimension: W33*H19.7*D8.9(mm)(pin is not included)
  • Weight: 5g
Supplier's Site

Technical Specifications

  Cubic Sensor and Instrument Co.,Ltd.
Product Category Gas Instruments
Product Number CM1106SH
Product Name CO2 Sensor-Air Quality Gas Sensor Data-Logger 0-10000ppm
Measurement Type %LEL or %LFL (optional feature)
Application Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas (optional feature)
Gas Types CO2; (0-10000ppm)
Electrical Outputs Voltage; Current
Display Analog
Unlock Full Specs
to access all available technical data

Similar Products

Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details
CO2 Analyzer - PCE-AC 2000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Gas Types CO2
Display Digital
View Details
FTIR System Solution Continuous Emission Monitor - ACF-NT - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace; Density
Gas Types NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%)
Electrical Outputs Voltage
View Details