Cubic Sensor and Instrument Co.,Ltd. Datasheets for Tachometers
Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more
| Product Name | Notes |
|---|---|
| Engine RPM Sensor Based on Vibration and Noise Gasboard-8110 adopts advanced design of hardware together with integrated software analysis technology. Petrol engine or diesel engine's RPM is obtained through analysis... | |
| Gasboard-8010 is an Engine RPM Sensor based on Cigar Lighter or battery, which can work independently or apply in combination with opacity meter, exhaust gas analyzer or others. It adopts... |