TRINAMIC Motion Control GmbH & Co. KG. USB-2-485

Description
The USB-2-485 device is a low-cost interface converter that supplies a simple-to-use RS485 interface to a PC with an USB port. The USB-2-485 device can be used erverywhere where an RS485 interface is needed, since it does not require special software. It can be operated with most simple terminal programes supporting the serial interface. The software supplied with this product can be used with every version of the Windows operating system that supports USB (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-485 device can be connected to USB 1.1 or USB 2.0 hosts and supports the full bitrate of 12MBit/s. It is fully powered by the bus, so no extra power supply is needed. USB host interface Connection to USB 1.1 or USB 2.0 hosts possible (a cable is included) USB full speed device (12MBit/s) Bus powered (no extra power supply needed) RS485 half duplex communication mode supports all standard baud rates up to 3Mb/s supported Software Virtual COM port driver included Can be used with standard terminal programs, e.g. Hyperterminal RoHS compliant
Description
The USB-2-485 device is a low-cost interface converter that supplies a simple-to-use RS485 interface to a PC with an USB port. The USB-2-485 device can be used erverywhere where an RS485 interface is needed, since it does not require special software. It can be operated with most simple terminal programes supporting the serial interface. The software supplied with this product can be used with every version of the Windows operating system that supports USB (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-485 device can be connected to USB 1.1 or USB 2.0 hosts and supports the full bitrate of 12MBit/s. It is fully powered by the bus, so no extra power supply is needed. USB host interface Connection to USB 1.1 or USB 2.0 hosts possible (a cable is included) USB full speed device (12MBit/s) Bus powered (no extra power supply needed) RS485 half duplex communication mode supports all standard baud rates up to 3Mb/s supported Software Virtual COM port driver included Can be used with standard terminal programs, e.g. Hyperterminal RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
USB-2-485
The USB-2-485 device is a low-cost interface converter that supplies a simple-to-use RS485 interface to a PC with an USB port. The USB-2-485 device can be used erverywhere where an RS485 interface is needed, since it does not require special software. It can be operated with most simple terminal programes supporting the serial interface. The software supplied with this product can be used with every version of the Windows operating system that supports USB (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-485 device can be connected to USB 1.1 or USB 2.0 hosts and supports the full bitrate of 12MBit/s. It is fully powered by the bus, so no extra power supply is needed. USB host interface Connection to USB 1.1 or USB 2.0 hosts possible (a cable is included) USB full speed device (12MBit/s) Bus powered (no extra power supply needed) RS485 half duplex communication mode supports all standard baud rates up to 3Mb/s supported Software Virtual COM port driver included Can be used with standard terminal programs, e.g. Hyperterminal RoHS compliant

The USB-2-485 device is a low-cost interface converter that supplies a simple-to-use RS485 interface to a PC with an USB port. The USB-2-485 device can be used erverywhere where an RS485 interface is needed, since it does not require special software. It can be operated with most simple terminal programes supporting the serial interface. The software supplied with this product can be used with every version of the Windows operating system that supports USB (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-485 device can be connected to USB 1.1 or USB 2.0 hosts and supports the full bitrate of 12MBit/s. It is fully powered by the bus, so no extra power supply is needed.

USB host interface

  • Connection to USB 1.1 or USB 2.0 hosts possible (a cable is included)
  • USB full speed device (12MBit/s)
  • Bus powered (no extra power supply needed)

RS485

  • half duplex communication mode
  • supports all standard baud rates
  • up to 3Mb/s supported

Software

  • Virtual COM port driver included
  • Can be used with standard terminal programs, e.g. Hyperterminal

RoHS compliant

Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Serial Interfaces
Product Name USB-2-485
Unlock Full Specs
to access all available technical data