The USB-2-X device is an interface converter that is equipped with a CAN interface, an IIC interface, a LIN interface, an SPI interface and an RS485 interface. It is connected to the PC via an USB interface. The USB-2-X device is mainly designed for use with some of the Trinamic evaluation kits, but it can also be used in any other purpose where a connection between a PC and a CAN interface, an IIC interface, a LIN interface, an SPI interface or an RS485 interface is needed. The software supplied with this product can be used with every version of the Windows operating system that supports USB (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-X device can be connected to USB 1.1 or USB 2.0 hosts and supports the full bitrate of 12MBit/s. It is fully powered by the bus, so no extra power supply is needed.
Specifications
Interfaces
USB host interface
Connection to USB 1.1 or USB 2.0 hosts possible (a cable is included)
USB full speed device (12MBit/s)
Bus powered (no extra power supply needed)
CAN
CAN 2.0A and 2.0B compatible
Standard (11 bit) and extended (29 bit) identifier possible
Transceiver: ISO 11898 compatible
Maximum bit rate: 1MBit/s
120 ohms termination resistor can be activated with a jumper
LIN
Compatible with LIN specification rev 1.3
up to 20kBit/s
Industry standard transceiver
I²C
Single master
up to 400kBit/s
7-bit addressing
RS485
half duplex communication mode
industry standard 75176 transceiver
2400, 9600 and 19200 bps supported
Other
RoHS compliant latest by 1 July 2006
The USB-2-X device is an interface converter that is equipped with a CAN interface, an IIC interface, a LIN interface, an SPI interface and an RS485 interface. It is connected to the PC via an USB interface. The USB-2-X device is mainly designed for use with some of the Trinamic evaluation kits, but it can also be used in any other purpose where a connection between a PC and a CAN interface, an IIC interface, a LIN interface, an SPI interface or an RS485 interface is needed. The software supplied with this product can be used with every version of the Windows operating system that supports USB (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-X device can be connected to USB 1.1 or USB 2.0 hosts and supports the full bitrate of 12MBit/s. It is fully powered by the bus, so no extra power supply is needed.
Specifications
Interfaces
- USB host interface
- Connection to USB 1.1 or USB 2.0 hosts possible (a cable is included)
- USB full speed device (12MBit/s)
- Bus powered (no extra power supply needed)
- CAN
- CAN 2.0A and 2.0B compatible
- Standard (11 bit) and extended (29 bit) identifier possible
- Transceiver: ISO 11898 compatible
- Maximum bit rate: 1MBit/s
- 120 ohms termination resistor can be activated with a jumper
- LIN
- Compatible with LIN specification rev 1.3
- up to 20kBit/s
- Industry standard transceiver
- I²C
- Single master
- up to 400kBit/s
- 7-bit addressing
- RS485
- half duplex communication mode
- industry standard 75176 transceiver
- 2400, 9600 and 19200 bps supported
Other
- RoHS compliant latest by 1 July 2006