TRINAMIC Motion Control GmbH & Co. KG. TMC401

Description
The TMC-401 converts step/direction signals into SPI datagrams that can be used to drive a TMC236, TMC239, TMC246 or TMC249 stepper motor driver chip directly. It provides five different microstep resolutions (from 1/32 to 1/2) as well as two full step resolution modes. The stallGuard™ bits of a TMC246 or TMC249 motor driver are output on three pins, in order to allow an easy usage of the StallGuard feature. Also the overtemperature pre-warning bit is output on one extra pin (and can be used to shut off the driver when there is an overtemperature pre-warning condition). The TMC401 also provides a feature that reduces the motor current to 25% when there have not been any step pulses for at least one second. This features can be enabled or disabled. Mixed Decay can also be enabled or disabled using a dedicated pin. Specifications Main characteristics step-/directon signal to SPI converter allow step-/direction control for TMC236, TMC246, TMC239, TMC249 drivers outputs for stallGuard™ value and driver OTPW flag resolution control from fullstep up to 1/32 microsteps optional power down control mixed decay selectable Interface step-/direction input up to 245kHz SPI output Electrical data 5V supply required 5V CMOS / TTL compatible IOs Package TQFP32 RoHS compliant
Description
The TMC-401 converts step/direction signals into SPI datagrams that can be used to drive a TMC236, TMC239, TMC246 or TMC249 stepper motor driver chip directly. It provides five different microstep resolutions (from 1/32 to 1/2) as well as two full step resolution modes. The stallGuard™ bits of a TMC246 or TMC249 motor driver are output on three pins, in order to allow an easy usage of the StallGuard feature. Also the overtemperature pre-warning bit is output on one extra pin (and can be used to shut off the driver when there is an overtemperature pre-warning condition). The TMC401 also provides a feature that reduces the motor current to 25% when there have not been any step pulses for at least one second. This features can be enabled or disabled. Mixed Decay can also be enabled or disabled using a dedicated pin. Specifications Main characteristics step-/directon signal to SPI converter allow step-/direction control for TMC236, TMC246, TMC239, TMC249 drivers outputs for stallGuard™ value and driver OTPW flag resolution control from fullstep up to 1/32 microsteps optional power down control mixed decay selectable Interface step-/direction input up to 245kHz SPI output Electrical data 5V supply required 5V CMOS / TTL compatible IOs Package TQFP32 RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
TMC401
The TMC-401 converts step/direction signals into SPI datagrams that can be used to drive a TMC236, TMC239, TMC246 or TMC249 stepper motor driver chip directly. It provides five different microstep resolutions (from 1/32 to 1/2) as well as two full step resolution modes. The stallGuard™ bits of a TMC246 or TMC249 motor driver are output on three pins, in order to allow an easy usage of the StallGuard feature. Also the overtemperature pre-warning bit is output on one extra pin (and can be used to shut off the driver when there is an overtemperature pre-warning condition). The TMC401 also provides a feature that reduces the motor current to 25% when there have not been any step pulses for at least one second. This features can be enabled or disabled. Mixed Decay can also be enabled or disabled using a dedicated pin. Specifications Main characteristics step-/directon signal to SPI converter allow step-/direction control for TMC236, TMC246, TMC239, TMC249 drivers outputs for stallGuard™ value and driver OTPW flag resolution control from fullstep up to 1/32 microsteps optional power down control mixed decay selectable Interface step-/direction input up to 245kHz SPI output Electrical data 5V supply required 5V CMOS / TTL compatible IOs Package TQFP32 RoHS compliant

The TMC-401 converts step/direction signals into SPI datagrams that can be used to drive a TMC236, TMC239, TMC246 or TMC249 stepper motor driver chip directly. It provides five different microstep resolutions (from 1/32 to 1/2) as well as two full step resolution modes. The stallGuard™ bits of a TMC246 or TMC249 motor driver are output on three pins, in order to allow an easy usage of the StallGuard feature. Also the overtemperature pre-warning bit is output on one extra pin (and can be used to shut off the driver when there is an overtemperature pre-warning condition). The TMC401 also provides a feature that reduces the motor current to 25% when there have not been any step pulses for at least one second. This features can be enabled or disabled. Mixed Decay can also be enabled or disabled using a dedicated pin.

Specifications

Main characteristics

  • step-/directon signal to SPI converter
  • allow step-/direction control for TMC236, TMC246, TMC239, TMC249 drivers
  • outputs for stallGuard™ value and driver OTPW flag
  • resolution control from fullstep up to 1/32 microsteps
  • optional power down control
  • mixed decay selectable

Interface

  • step-/direction input up to 245kHz
  • SPI output

Electrical data

  • 5V supply required
  • 5V CMOS / TTL compatible IOs

Package

  • TQFP32
  • RoHS compliant
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Serial Interfaces
Product Name TMC401
Unlock Full Specs
to access all available technical data