Sichuan Odot Automation System Co., Ltd. Datasheets for Serial Interfaces
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Table Spec [Power]: Max.500mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms) Table Spec [Field Power]: Nominal:24Vdc, Range:19.2-28.8Vdc Table Spec [Wiring]: I/O Wiring: Max.1.5mm²(AWG 16) Table Spec [Mounting... |