Sichuan Odot Automation System Co., Ltd. Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| · 0-20mA or 4-20mA output range can be set. · The module internal bus and field output adopts capacitive isolation. · Module output signal is a single-end common ground output. | |
| · 4 Channels relay normally on output; · 4 Channels LED indicators; · Low on resistance (≤100mΩ) ; · With isolation between channels; · Resistive and inductive loads can be... | |
| · System power and field power expansion module · System power expands 2A@5VDC · Field power expands 8A current · Need to be configured and occupy the number of slots. | |
| · The module supports 16 channels digital input, supports low level input, and it can connect to the NPN sensor. · The module could collect the digital output signal of... | |
| · The module supports 16 channels digital input, the input high level is valid, it could support PNP sensor. · The module could collect digital output signal of field equipment... | |
| · The module supports 16 channels digital output, the output low level is valid and the output voltage is 0V. · The module carries 16 digital output channel LED indicators. | |
| · The module supports 16 channels digital output, the output voltage is 24VDC and the output high level is valid. · The module carries 16 digital output channel LED indicator... | |
| · The module supports 4 channels current signal acquisition. · Input range: 0~20mA or 4~20mA current signal acquisition, 16 bits resolution. · The module carries 4 channels analog input indicators. | |
| · The module supports 4 channels of digital input and 110 VAC /220VAC input. · The module could collect the digital output signal of the field equipment (dry contact or... | |
| · The module supports 4 channels of voltage signal input. · Input range: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution. · The module carries with 4... | |
| · The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators · The module supports 8 kinds of conventional thermocouple temperature measurement type. · | |
| · The module supports 4 channels voltage signal output · Output range:0~5VDC, 0~10VDC, ±5VDC, ±10VDC, 16 bits resolution. · The module carries with 4 analog output LED indicators · Module... | |
| · The module supports 8 channels current signal acquisition. · The module can be configured for 0-20mA or 4-20mA current signal acquisition. · The module supports 2-wire (non-loop output, external... | |
| · The module supports 8 channels of voltage signal input · The module could collect 0~5VDC, 0~10VDC, ±5VDC, ±10VDC, with 16 bits resolution; · The module carries with 8 analog... | |
| · The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow,... | |
| ◆The module supports 8-channel digital output, the output voltage is 0VDC and the output low level is valid. ◆The module could drive field equipment (relay, solenoid valve, etc.). ◆The module... | |
| BT-221F:16 channel / digital output / 24VDC / sink, Code: 5 | |
| BT-222F:16 channel / digital output / 24VDC / source, Code: 6 | |
| BT-4154:4 channels / Voltage Output 0~5VDC/0~10VDC/±5VDC /±10VDC,15 bits /16 bits, Code: Q | |
| BT-4234:4-channel analog output /0&4-20mA/15-bit/16- bit/ single ended, Code: P | |
| CT-221F 16 channels digital output/24VDC/Sink type/output is 0V, the output low level is valid Module features ◆ the module supports 16 channels digital output, the output voltage is 0V and... | |
| CT-2224: 4 channel digital output/24VDC/ Source type ◆the module supports 4-channel digital output, the output voltage is 24VDC and the output high level is valid. ◆the max output current of... | |
| CT-2228: 8 channel digital output/24VDC/ Source type | |
| CT-222F 16 channel digital output/24VDC/source type/output 24VDC, the output high level is valid Module features ◆ the module supports 16 channels digital output, the output high level is valid, the... | |
| CT-222H: 32 channels digital output, source, 24Vdc/0.5A,34Pin male connector ◆ the module supports 32 channels digital output; the output voltage is 24VDC and the output high level is valid. ◆ | |
| CT-2738 8 channels relay output 1A/30VDC/30W Module features ◆ 8-channel relay normally on output ◆ 8 LED channel indicators ◆ Low on resistance (≤100mΩ) ◆ With isolation between channels ◆ | |
| CT-2754 4 channels relay output,3A/30VDC/90W , with RC with flyback diode, with channel isolation Module features ◆ 4-channels relay normally on output ◆ 4 LED channel indicators ◆ Low on... | |
| CT-4234: 4-channel analog output | |
| CT-623F: 8 digital input&8 digital output /24VDC/ source or sink | |
| Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 64 modules, each I/O module is built with 16 channels and each... | |
| Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 32 modules, each I/O module is built with 16 channels and each... | |
| Module features ◆ 4-channels relay normally on output ◆ 4 LED channel indicators ◆ Low on resistance (≤100mΩ) ◆ With isolation between channels ◆ Resistive and inductive loads can be... | |
| The end card-mandatory module is used to stabilize internal bus communication, and display the diagnostic information of network adapter and general diagnostic. The DT- 5800 must be involved in configuration,... | |
| Table Spec [Power]: Max.250mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: magnetic isolation (3KVrms) Table Spec [Field Power]: Not used Table Spec [Wiring]: I/O Wiring I/O: Max.1.5mm2(AWG 16) Table Spec... | |
| Table Spec [Power]: Max.300mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: magnetic isolation (3KVrms) Table Spec [Field Power]: Not used Table Spec [Wiring]: I/O Wiring I/O: Max.1.5mm2(AWG 16) Table Spec... |