Sichuan Odot Automation System Co., Ltd. Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| ♦ Installed on the PPI/MPI/PROFIBUS communication port of PLC, generally without external powersupply ♦ Support Siemens S7 Ethernet communication drivers, including MicroWIN,STEP7, TIA Portal, WinCC etc. ♦ Integrated with Modbus-TCP... | |
| MG-CANEX Protocol Converter CANopen to Modbus TCP protocol converter MG-CANEX is a protocol converter from CANopen to Modbus TCP. The device plays as the master in the CANopen network and... | |
| ODOT-DPM01: Modbus-RTU to Profibus-DP Converter | |
| ODOT-PNM02 V2.0 / V2.1: Modbus-RTU/ASCll or Non-standard protocol to ProfiNet Converter | |
| ODOT-S2E2: 2 Serial Modbus RTU/ASCII to Modbus TCP Converter | |
| ODOT-S4E2: 4 Serial Modbus RTU/ASCII to Modbus TCP converter | |
| This is a converter developed by Sichuan Odot Automation System Co., LTD between RS232/485/422 and TCP/UDP.This protocol converter can easily connect serial port devices to Ethernet and realize network upgrade... |