Sichuan Odot Automation System Co., Ltd. Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| · 0-20mA or 4-20mA output range can be set. · The module internal bus and field output adopts capacitive isolation. · Module output signal is a single-end common ground output. | |
| · 4 Channels relay normally on output; · 4 Channels LED indicators; · Low on resistance (≤100mΩ) ; · With isolation between channels; · Resistive and inductive loads can be... | |
| · System power and field power expansion module · System power expands 2A@5VDC · Field power expands 8A current · Need to be configured and occupy the number of slots. | |
| · The module supports 16 channels digital input, supports low level input, and it can connect to the NPN sensor. · The module could collect the digital output signal of... | |
| · The module supports 16 channels digital input, the input high level is valid, it could support PNP sensor. · The module could collect digital output signal of field equipment... | |
| · The module supports 16 channels digital output, the output low level is valid and the output voltage is 0V. · The module carries 16 digital output channel LED indicators. | |
| · The module supports 16 channels digital output, the output voltage is 24VDC and the output high level is valid. · The module carries 16 digital output channel LED indicator... | |
| · The module supports 4 channels current signal acquisition. · Input range: 0~20mA or 4~20mA current signal acquisition, 16 bits resolution. · The module carries 4 channels analog input indicators. | |
| · The module supports 4 channels of digital input and 110 VAC /220VAC input. · The module could collect the digital output signal of the field equipment (dry contact or... | |
| · The module supports 4 channels of voltage signal input. · Input range: 0~5VDC, 0~10VDC, -5VDC~5VDC, -10VDC~10VDC voltage signal input, with 16 bits resolution. · The module carries with 4... | |
| · The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators · The module supports 8 kinds of conventional thermocouple temperature measurement type. · | |
| · The module supports 4 channels voltage signal output · Output range:0~5VDC, 0~10VDC, ±5VDC, ±10VDC, 16 bits resolution. · The module carries with 4 analog output LED indicators · Module... | |
| · The module supports 8 channels current signal acquisition. · The module can be configured for 0-20mA or 4-20mA current signal acquisition. · The module supports 2-wire (non-loop output, external... | |
| · The module supports 8 channels of voltage signal input · The module could collect 0~5VDC, 0~10VDC, ±5VDC, ±10VDC, with 16 bits resolution; · The module carries with 8 analog... | |
| · The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow,... | |
| ◆ The module supports 32 channels of digital input, supports high-level input, and could be connected to PNP sensor, and supports low-level input, and could be connected to NPN sensor. | |
| BT-124F:16 channel digital input / 24VDC /Sink/Source dual direction, Code: 1 | |
| BT-3238:8 channels / current input /0&4-20mA, 15-bits, single ended, Code: B | |
| BT-3244:4 channels / current input / 0&4-20mA, ±20mA, 15 bits, Single-ended bipolar, Code: C | |
| BT-3714:4 channels / RTD input / PT100 / 15bits / Temperature acquisition module, Code: D | |
| BT-3724:4 channels / RTD input / PT1000 / 15bits / Temperature acquisition module, Code: E | |
| BT-3804:4 channels analog input / TC / 24bits / Thermocouple temperature acquisition module, Code: F | |
| BT-5102 2 channels orthogonal/pulse encoder input, 5V single-ended, Code : 5A | |
| CT-1218: 8 channels digital input/24VDC/PNP ◆the module supports 8 channels digital input, supports sink input,and the input voltage is 24VDC and the input high level is valid. It could support... | |
| CT-121F:16 channel digital input/24VDC/ Sink type/The input high level is valid Module features ◆ the module supports 16 channels digital input, supports sink input, and input voltage is 24VDC. ◆ | |
| CT-1228: 8 channels digital input/24VDC/NPN ◆ the module supports 8 channels digital input, and the input low level is valid. It could support NPN sensor. ◆ the module could collect... | |
| CT-122F 16 channels digital input/0VDC/Source type/Input 0V, the input low level is valid Module features ◆ the Module supports 16 channels digital input, supports source input, the input voltage is... | |
| CT-3134 4 channels Voltage Input 0~5/0~10/±5/±10VDC,1 5 bits /16 bits Module features ◆ The module supports 4 channels of voltage signal input ◆ The module can capture 0~5VDC, 0~10VDC, ±5VDC,... | |
| CT-3168: 8 channel Voltage Input | |
| CT-3238: 8-channel analog input | |
| CT-3268: 8 channels analog input /0~20mA OR -20~0mA OR ±20mA /15bit Single-ended bipolar ◆ the module supports 8-channel current signal acquisition. ◆ the module can be configured for 0~20mA OR... | |
| CT-623F: 8 digital input&8 digital output /24VDC/ source or sink | |
| Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 64 modules, each I/O module is built with 16 channels and each... | |
| Flexible protocol module and I/O module plug and play, features as below: 1. Designed with a max of 32 modules, each I/O module is built with 16 channels and each... | |
| Module features ◆ Filter parameters can adjustable ◆ The module supports 4-channel thermocouple signal acquisition ◆ The module carries with 4 analog LED indicators ◆ The module supports 9 kinds... | |
| Module features ◆ Filter parameters can adjustable ◆ The module supports 8-channel thermocouple signal acquisition ◆ The module carries with 8analog LED indicators ◆ The module supports 9 kinds of... | |
| Module features ◆ The module supports 4-channel current signal acquisition. ◆ The module can be configured for 0-20mA or 4-20mA current signal acquisition. ◆ The module supports 2-wire (non-loop output,... | |
| Module features ◆ the module supports two channels of encoder input. ◆ each encoder channel supports A/B incremental encoder or pulse-directional encoder input. ◆ each encoder channel supports orthogonal A/B... | |
| Module features ◆ the module supports two channels of SSI encoder input. ◆ each encoder channel supports SSI absolute encoder signal input. ◆ each encoder channel supports 1 digital input... | |
| The end card-mandatory module is used to stabilize internal bus communication, and display the diagnostic information of network adapter and general diagnostic. The DT- 5800 must be involved in configuration,... | |
| Table Spec [Power]: Max.60mA@5.0Vdc Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms) Table Spec [Field Power]: Nominal:24Vdc, Range: 19.2-28.8Vdc Table Spec [Wiring]: 34P male connector 2.54mm Pin header... |