CT-5321 -- MODBUS SERIAL PORT MODULE
Sichuan Odot Automation System Co., Ltd.
Modbus Serial Port Module
CT-5321
Description
Table Spec [Power]: Max.500mA@5.0Vdc
Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms)
Table Spec [Field Power]: Nominal:24Vdc, Range:19.2-28.8Vdc
Table Spec [Wiring]: I/O Wiring: Max.1.5mm²(AWG 16)
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [M/S/F:Channel Number]: 1Channel
Table Spec [M/S/F:Interface]: RS485/RS232/RS422
Table Spec [M/S:Protocol]: Modbus RTU/ASCII
Table Spec [M/S/F:Working Mode]: Modbus Master, Slave, Transparent Transmission
Table Spec [M/S/F:Baud Rate]: 300bps-500Kbps
Table Spec [M/S/F:Data Bit]: Bit 7, Bit 8
Table Spec [M/S/F:Parity Checking]: None, Odd, Even
Table Spec [M/S/F:Stop Bit]: Bit1, Bit2
Table Spec [M/S/F: Character Interval]: 1.5t-200t
Table Spec [F: Byte Order Conversion]: Prohibit, Enable
Table Spec [M/F:Response Timeout]: Customized, default: 1000
Table Spec [M/F: Polling Timeout]: Customized, default: 100
Table Spec [M: Read Data Processing Mode]: Hold the last input value, clear the input value
Table Spec [M: Data Output Mode]: Polling, event triggering (data changes)
Table Spec [M: Module Control Enable]: Prohibit, Enable
Table Spec [M: Module Control Mode]: Level trigger (continuously valid), rising edge trigger (single valid)
Table Spec [M: Power on Event Output]: Prohibit, Enable
Table Spec [S:Slave ID]: Customized, default: 1
Table Spec [S:Response Time]: Customized, default: 50
-
Sichuan Odot Automation System Co., Ltd.
Datasheet
Description
Table Spec [Power]: Max.500mA@5.0Vdc
Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms)
Table Spec [Field Power]: Nominal:24Vdc, Range:19.2-28.8Vdc
Table Spec [Wiring]: I/O Wiring: Max.1.5mm²(AWG 16)
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [M/S/F:Channel Number]: 1Channel
Table Spec [M/S/F:Interface]: RS485/RS232/RS422
Table Spec [M/S:Protocol]: Modbus RTU/ASCII
Table Spec [M/S/F:Working Mode]: Modbus Master, Slave, Transparent Transmission
Table Spec [M/S/F:Baud Rate]: 300bps-500Kbps
Table Spec [M/S/F:Data Bit]: Bit 7, Bit 8
Table Spec [M/S/F:Parity Checking]: None, Odd, Even
Table Spec [M/S/F:Stop Bit]: Bit1, Bit2
Table Spec [M/S/F: Character Interval]: 1.5t-200t
Table Spec [F: Byte Order Conversion]: Prohibit, Enable
Table Spec [M/F:Response Timeout]: Customized, default: 1000
Table Spec [M/F: Polling Timeout]: Customized, default: 100
Table Spec [M: Read Data Processing Mode]: Hold the last input value, clear the input value
Table Spec [M: Data Output Mode]: Polling, event triggering (data changes)
Table Spec [M: Module Control Enable]: Prohibit, Enable
Table Spec [M: Module Control Mode]: Level trigger (continuously valid), rising edge trigger (single valid)
Table Spec [M: Power on Event Output]: Prohibit, Enable
Table Spec [S:Slave ID]: Customized, default: 1
Table Spec [S:Response Time]: Customized, default: 50
Datasheet
Suppliers
Table Spec [Power]: Max.500mA@5.0Vdc
Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms)
Table Spec [Field Power]: Nominal:24Vdc, Range:19.2-28.8Vdc
Table Spec [Wiring]: I/O Wiring: Max.1.5mm²(AWG 16)
Table Spec [Mounting Type]: 35mmDIN-Rail
Table Spec [Size]: 115*14*75mm
Table Spec [Weight]: 65g
Table Spec [Operational Temperature]: -35~70℃
Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
Table Spec [Protection Class]: IP20
Table Spec [M/S/F:Channel Number]: 1Channel
Table Spec [M/S/F:Interface]: RS485/RS232/RS422
Table Spec [M/S:Protocol]: Modbus RTU/ASCII
Table Spec [M/S/F:Working Mode]: Modbus Master, Slave, Transparent Transmission
Table Spec [M/S/F:Baud Rate]: 300bps-500Kbps
Table Spec [M/S/F:Data Bit]: Bit 7, Bit 8
Table Spec [M/S/F:Parity Checking]: None, Odd, Even
Table Spec [M/S/F:Stop Bit]: Bit1, Bit2
Table Spec [M/S/F: Character Interval]: 1.5t-200t
Table Spec [F: Byte Order Conversion]: Prohibit, Enable
Table Spec [M/F:Response Timeout]: Customized, default: 1000
Table Spec [M/F: Polling Timeout]: Customized, default: 100
Table Spec [M: Read Data Processing Mode]: Hold the last input value, clear the input value
Table Spec [M: Data Output Mode]: Polling, event triggering (data changes)
Table Spec [M: Module Control Enable]: Prohibit, Enable
Table Spec [M: Module Control Mode]: Level trigger (continuously valid), rising edge trigger (single valid)
Table Spec [M: Power on Event Output]: Prohibit, Enable
Table Spec [S:Slave ID]: Customized, default: 1
Table Spec [S:Response Time]: Customized, default: 50
- Table Spec [Power]: Max.500mA@5.0Vdc
- Table Spec [Isolation]: I/O to internal bus: opto-couple isolation (3KVrms)
- Table Spec [Field Power]: Nominal:24Vdc, Range:19.2-28.8Vdc
- Table Spec [Wiring]: I/O Wiring: Max.1.5mm²(AWG 16)
- Table Spec [Mounting Type]: 35mmDIN-Rail
- Table Spec [Size]: 115*14*75mm
- Table Spec [Weight]: 65g
- Table Spec [Operational Temperature]: -35~70℃
- Table Spec [Operational Humidity]: 5%~95% RH(No Condensation)
- Table Spec [Protection Class]: IP20
- Table Spec [M/S/F:Channel Number]: 1Channel
- Table Spec [M/S/F:Interface]: RS485/RS232/RS422
- Table Spec [M/S:Protocol]: Modbus RTU/ASCII
- Table Spec [M/S/F:Working Mode]: Modbus Master, Slave, Transparent Transmission
- Table Spec [M/S/F:Baud Rate]: 300bps-500Kbps
- Table Spec [M/S/F:Data Bit]: Bit 7, Bit 8
- Table Spec [M/S/F:Parity Checking]: None, Odd, Even
- Table Spec [M/S/F:Stop Bit]: Bit1, Bit2
- Table Spec [M/S/F: Character Interval]: 1.5t-200t
- Table Spec [F: Byte Order Conversion]: Prohibit, Enable
- Table Spec [M/F:Response Timeout]: Customized, default: 1000
- Table Spec [M/F: Polling Timeout]: Customized, default: 100
- Table Spec [M: Read Data Processing Mode]: Hold the last input value, clear the input value
- Table Spec [M: Data Output Mode]: Polling, event triggering (data changes)
- Table Spec [M: Module Control Enable]: Prohibit, Enable
- Table Spec [M: Module Control Mode]: Level trigger (continuously valid), rising edge trigger (single valid)
- Table Spec [M: Power on Event Output]: Prohibit, Enable
- Table Spec [S:Slave ID]: Customized, default: 1
- Table Spec [S:Response Time]: Customized, default: 50
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Serial Interfaces |
|
Product Number
|
CT-5321 |
|
Product Name
|
Modbus Serial Port Module |
|
Serial Protocol
|
RS232/422/485
|
|
Network / Bus
|
Modbus
|
|
Data Rate
|
0.3000 to ? kbps
|
|
Number of Ports
|
1
|
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Motion Division
Features
Indicators
Agency Approvals
UL Listing Mark
Operating Temperature
0.0 to 60 C (32 to 140 F)
View Details
Network / Bus
Fieldbus
Operating Temperature
-5 to 50 C (23 to 122 F)
Operating Humidity
0.0 to ? %
View Details
Serial Protocol
USB
Network / Bus
USB
Number of Ports
1
View Details