Sichuan Odot Automation System Co., Ltd. Datasheets for Network Cards and Network Controllers

Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more

Product Name Notes
· DN8034 Network adapter supports standard EtherNet/IP protocol, and it supports dual network port switch cascade function. · The module supports up to 32 IO modules extension, the maximum input...
· The DN-8037 Module supports standard CC-Link IE Field Basic protocol, and it supports dual network port switch cascade function; · The module supports up to 32 IO modules extension,...
· The DN8031 network adapter support standard Modbus TCP server protocol, it supports dual network port switch cascade function, and the module supports simultaneous access by 10 clients; · The...
· The DN8032-L network adapter supports standard PROFINET IO Device protocol, and it supports dual network port switch cascade function; · The module supports up to 32 IO modules expansion,...
· The DN8033 network adapter support standard EtherCAT protocol, ethernet supports 100Mbit/s communication speed; · The module supports up to 32 IO modules extension, the maximum input of process data...
BN-8031 Modbus-TCP COMM board supports standard Modbus-TCP server communication, and the Ethernet supports the cascading function of dual network port switches. The device supports the simultaneous access of 5 clients.
BN-8033:EtherCAT COMM Board, Code: EC
BN-8034:Ethernet/IP COMM Board, Code: EP
CN-8011 Modbus-RTU Bus Adapter Module Overview CN-8011 Modbus-RTU network adapter supports standard Modbus-RTU communication, it supports function code of 01/02/03/04/05/06/15 /16/23, and this device could monitor the IO module communication...
CN-8012 Profibus-DP Bus Adapter Module Overview CN-8012 PROFIBUS-DP network adapter supports access of standard PROFIBUS-DP, and the protocol version it supports is DPV0.
CN-8013 CC-Link bus adapter supports standard CC-Link Ver.2 communication and it could monitor the communication status of IO modules in real time.
CN-8032 Profinet network Bus adapter 1, Supports standard Profinet IO Device Communication. 2,Supports MRP media redundancy, and it could realize ring network redundancy. 3, Supports RT/IRT real-time and synchronous communication...
CN-8037 CC-Link IE Field Network Basic Network Adapter supports standard CC-Link IE Field Network Basic communication and remote equipment stations which could up to 16 stations at most. Its maximum...
ODOT B series integrated I/O module consists of communication board (COMM board) module and extended IO module. The COMM board could select the corresponding bus module according to the communication...
ODOT CN-8034 EtherNET/IP Network Adapter The CN-8034 Ethernet/IP I/O module supports standard Ethernet/IP protocol access. The adapter supports a Max. input of 504 bytes and a Max. output of 504...
The BN-8011 Modbus-RTU network adapter supports standard Modbus-RTU communication 01/02/03/04/05/06/15 /16/23 function code. This device could monitor the IO module communication state in real time.
The BN-8021 CANopen network adapter module supports standard CANopen communication and supports device specifications DS401.
The BN-8032 Profinet COMM board supports standard Profinet IO Device Communication. The COMM board MRP media redundancy, and it could realize ring network redundancy. And it supports RT/IRT real-time and...
The BN-8032 Profinet COMM board supports standard Profinet IO Device Communication. The COMM board supports a max input of 1440 bytes, a max output of 1440 bytes; The number of...
The CN-8033 EtherCAT I/O module supports standard EtherCAT protocol access. The adapter supports a Max. input of 1024 bytes and a Max. output of 1024 bytes. It supports 32 pcs...
Table Spec [System Power]: Nominal: 24Vdc Table Spec [System Power]: Range: 19.2-28.8Vdc Table Spec [System Power]: Reverse Protection:YES Table Spec [Power Consumption]: 110mA@24Vdc Table Spec [Current Output]: Max:2A@5Vdc Table Spec...
Table Spec [System Power]: Nominal:24Vdc Table Spec [System Power]: Range: 19.2-28.8Vdc Table Spec [System Power]: Reverse Protection: YES Table Spec [Power Consumption]: 50mA@24Vdc Table Spec [Current Output]: Max. 2.5A@5VDC Table...