The DB2000 series is a 96 X 96mm digital indicating controller with the indicating accuracy of ±0.1% and the control cycle of approximately 0.1 seconds.
The configuration of highly functional system is enabled by various options including 2 transmission signal outputs, 2 communications ports and arbitrarily-allocati
| CHINO Works America Inc. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | DB2020B000 |
| Product Name | Digital Indicating Controllers |
| Controller Type | Temperature |
| Control | Limit; PID |
| Interface | Digital Front Panel |
| Temperature | Thermocouple |
| Inputs | 1 inputs |