Bronkhorst USA EL-FLOW® Thermal Mass Flow Controller with Integrated Shut-off Valve FG-201CSP

Description
Bronkhorst® model FG-201CSP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 10 bar. The MFC consists of a thermal mass flow sensor, a precise control valve and a microprocessor based pc-board with signal and fieldbus conversion. As a function of a setpoint value, the flow controller swiftly adjusts the desired flow rate. Model FG-201CSP is equipped with an on-board pressure sensor. In combination with an incorporated gas database with physical properties, the instrument automatically compensates for inlet pressure variations. As a result, the accuracy and control stability will not be affected by these pressure changes. For extra efficiency or safety, the FG-201CSP features an integrated, electrically operated shut-off valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Controller with Integrated Shut-Off Valve Static and dynamic pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Integrated shut-off valve for extra efficiency or safety Further advances in flow-signal processing Highly stable flow control regime virtually impervious to process fluctuations Advanced control valve design
Datasheet
Description
Bronkhorst® model FG-201CSP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 10 bar. The MFC consists of a thermal mass flow sensor, a precise control valve and a microprocessor based pc-board with signal and fieldbus conversion. As a function of a setpoint value, the flow controller swiftly adjusts the desired flow rate. Model FG-201CSP is equipped with an on-board pressure sensor. In combination with an incorporated gas database with physical properties, the instrument automatically compensates for inlet pressure variations. As a result, the accuracy and control stability will not be affected by these pressure changes. For extra efficiency or safety, the FG-201CSP features an integrated, electrically operated shut-off valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Controller with Integrated Shut-Off Valve Static and dynamic pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Integrated shut-off valve for extra efficiency or safety Further advances in flow-signal processing Highly stable flow control regime virtually impervious to process fluctuations Advanced control valve design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EL-FLOW®  Thermal Mass Flow Controller with Integrated Shut-off Valve - FG-201CSP - Bronkhorst USA
Bethlehem, PA, USA
EL-FLOW® Thermal Mass Flow Controller with Integrated Shut-off Valve
FG-201CSP
EL-FLOW® Thermal Mass Flow Controller with Integrated Shut-off Valve FG-201CSP
Bronkhorst® model FG-201CSP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 10 bar. The MFC consists of a thermal mass flow sensor, a precise control valve and a microprocessor based pc-board with signal and fieldbus conversion. As a function of a setpoint value, the flow controller swiftly adjusts the desired flow rate. Model FG-201CSP is equipped with an on-board pressure sensor. In combination with an incorporated gas database with physical properties, the instrument automatically compensates for inlet pressure variations. As a result, the accuracy and control stability will not be affected by these pressure changes. For extra efficiency or safety, the FG-201CSP features an integrated, electrically operated shut-off valve. EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency. High Performance Mass Flow Controller with Integrated Shut-Off Valve Static and dynamic pressure correction On-board gas conversion model (Multi-Fluid / Multi-Range) 100 unique gases embedded User configurable I/O functions Integrated shut-off valve for extra efficiency or safety Further advances in flow-signal processing Highly stable flow control regime virtually impervious to process fluctuations Advanced control valve design

Bronkhorst® model FG-201CSP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 10 bar. The MFC consists of a thermal mass flow sensor, a precise control valve and a microprocessor based pc-board with signal and fieldbus conversion. As a function of a setpoint value, the flow controller swiftly adjusts the desired flow rate. Model FG-201CSP is equipped with an on-board pressure sensor. In combination with an incorporated gas database with physical properties, the instrument automatically compensates for inlet pressure variations. As a result, the accuracy and control stability will not be affected by these pressure changes. For extra efficiency or safety, the FG-201CSP features an integrated, electrically operated shut-off valve.

EL-FLOW® Prestige series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus, EtherCAT®, PROFINET or FLOW-BUS protocols. The EL-FLOW® Prestige design features standard Multi Gas / Multi Range functionality, providing (OEM-) customers with optimal flexibility and process efficiency.

High Performance Mass Flow Controller with Integrated Shut-Off Valve

  • Static and dynamic pressure correction
  • On-board gas conversion model (Multi-Fluid / Multi-Range)
  • 100 unique gases embedded
  • User configurable I/O functions
  • Integrated shut-off valve for extra efficiency or safety
  • Further advances in flow-signal processing
  • Highly stable flow control regime virtually impervious to process fluctuations
  • Advanced control valve design
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Controllers
Product Number FG-201CSP
Product Name EL-FLOW® Thermal Mass Flow Controller with Integrated Shut-off Valve
Interface Computer Programmable
Media Gas
Standards and Compliance RoHS
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Flow Controller-SmartTrak 50 - Low Flow -  - Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details
Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details