Bronkhorst USA LOW-FLOW Series Mass Flow Meters & Controllers Series F-201DV

Description
LOW-δP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-δP-FLOW series mass flow meters and controllers. In these instruments, the flow resistance is minimized by a different sensor and by-pass construction. lowest range 0,2 ... 10 mln/min. highest range 20 ... 1000 m3n/h. The control of mass flow with small pressure difference comprises the LOW-δP-FLOW Mass Flow Controller in compact construction; control valve and flow meter are integrated in one body. The maximum flow in these compact models is 1...50 ln/min Air, depending on the operating conditions. For the control of higher flow rates at very low differential pressures Bronkhorst High-Tech has devised special control valves with pressure compensation bellows (types F-004AC/F-004AI/F-00 4BI). These control valves are piped on to the flow meter while the electronic PI-control function is an integral part of the flow meter. "Multibus" Digital Mass Flow Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Very low pressure drop Longer lifetime when used on corrosive gases Lower contamination risk Easy to clean Electro-polished stainless steel wetted parts Available with control valve to constitute a complete, compact control loop Available with industrial (IP65 weatherproof) housing Applications: Environmental air sampling at atmospheric conditions Leak rate tests Gas consumption measurement, for example of natural gas, in low pressure gas distribution systems Burner control
Datasheet
Description
LOW-δP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-δP-FLOW series mass flow meters and controllers. In these instruments, the flow resistance is minimized by a different sensor and by-pass construction. lowest range 0,2 ... 10 mln/min. highest range 20 ... 1000 m3n/h. The control of mass flow with small pressure difference comprises the LOW-δP-FLOW Mass Flow Controller in compact construction; control valve and flow meter are integrated in one body. The maximum flow in these compact models is 1...50 ln/min Air, depending on the operating conditions. For the control of higher flow rates at very low differential pressures Bronkhorst High-Tech has devised special control valves with pressure compensation bellows (types F-004AC/F-004AI/F-00 4BI). These control valves are piped on to the flow meter while the electronic PI-control function is an integral part of the flow meter. "Multibus" Digital Mass Flow Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Very low pressure drop Longer lifetime when used on corrosive gases Lower contamination risk Easy to clean Electro-polished stainless steel wetted parts Available with control valve to constitute a complete, compact control loop Available with industrial (IP65 weatherproof) housing Applications: Environmental air sampling at atmospheric conditions Leak rate tests Gas consumption measurement, for example of natural gas, in low pressure gas distribution systems Burner control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOW-FLOW Series Mass Flow Meters & Controllers - Series F-201DV - Bronkhorst USA
Bethlehem, PA, USA
LOW-FLOW Series Mass Flow Meters & Controllers
Series F-201DV
LOW-FLOW Series Mass Flow Meters & Controllers Series F-201DV
LOW-δP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-δP-FLOW series mass flow meters and controllers. In these instruments, the flow resistance is minimized by a different sensor and by-pass construction. lowest range 0,2 ... 10 mln/min. highest range 20 ... 1000 m3n/h. The control of mass flow with small pressure difference comprises the LOW-δP-FLOW Mass Flow Controller in compact construction; control valve and flow meter are integrated in one body. The maximum flow in these compact models is 1...50 ln/min Air, depending on the operating conditions. For the control of higher flow rates at very low differential pressures Bronkhorst High-Tech has devised special control valves with pressure compensation bellows (types F-004AC/F-004AI/F-00 4BI). These control valves are piped on to the flow meter while the electronic PI-control function is an integral part of the flow meter. "Multibus" Digital Mass Flow Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Very low pressure drop Longer lifetime when used on corrosive gases Lower contamination risk Easy to clean Electro-polished stainless steel wetted parts Available with control valve to constitute a complete, compact control loop Available with industrial (IP65 weatherproof) housing Applications: Environmental air sampling at atmospheric conditions Leak rate tests Gas consumption measurement, for example of natural gas, in low pressure gas distribution systems Burner control

LOW-ΔP-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service

For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-ΔP-FLOW series mass flow meters and controllers. In these instruments, the flow resistance is minimized by a different sensor and by-pass construction.

lowest range 0,2 ... 10 mln/min.
highest range 20 ... 1000 m3n/h.

The control of mass flow with small pressure difference comprises the LOW-ΔP-FLOW Mass Flow Controller in compact construction; control valve and flow meter are integrated in one body. The maximum flow in these compact models is 1...50 ln/min Air, depending on the operating conditions. For the control of higher flow rates at very low differential pressures Bronkhorst High-Tech has devised special control valves with pressure compensation bellows (types F-004AC/F-004AI/F-004BI). These control valves are piped on to the flow meter while the electronic PI-control function is an integral part of the flow meter.

"Multibus" Digital Mass Flow Meters/Controllers

Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication.

Features:

  • Very low pressure drop
  • Longer lifetime when used on corrosive gases
  • Lower contamination risk
  • Easy to clean
  • Electro-polished stainless steel wetted parts
  • Available with control valve to constitute a complete, compact control loop
  • Available with industrial (IP65 weatherproof) housing

Applications:

  • Environmental air sampling at atmospheric conditions
  • Leak rate tests
  • Gas consumption measurement, for example of natural gas, in low pressure gas distribution systems
  • Burner control
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Controllers
Product Number Series F-201DV
Product Name LOW-FLOW Series Mass Flow Meters & Controllers
Control PID
Communication / Port Type DeviceNet, Profibus-DP, Modbus, EtherCAT, Profinet or FLOW-BUS protocol
Media Gas
Standards and Compliance RoHS; WEEE; Other; IP65
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details
Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit
Form Factor Rack
Media Gas
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details