Bronkhorst USA MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers Model D-6360

Description
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a mid term view. The MASS-STREAMTM series D-6300 is characterized by significant improvements, covers flow ranges from 0.01…0.2 ln/min up to 100…10000 ln/min (Air), and follows M+W’s strategy of widely standardized product ranges. The instruments have IP65 protection as a standard and are operated with a main-board with all functions for accurate flow measurement and control. They can be supplied with commonly used digital or analogue input/output signals. Along with the standard RS232, Profibus-DP, DeviceNet, Flow-Bus and ModBus-RTU are available as an option. One key element and innovative improvement is the optionally integrated, modern, multi-functional and multi-color display, fully IP65 compliant with operator buttons on the instrument. With its multiple functions, such as actual flow indication, totalization and alarms, the new MASS-STREAMTM series D-6300 offers an excellent price-performance ratio. The instruments are suitable for application in laboratories, production machinery as well as industrial installations. Features: Useable for virtually every kind of gases Compact and robust IP65 design Very low pressure drop Measurement without moving parts Less sensitivity to humidity or dirt No inlet pipes needed Optional with integrated TFT display - multi-functional: actual flow, totalizer, alarm etc. - operator button on the instrument - IP65 compliant Maintenance-free Body material in Aluminum or Stainless Steel
Datasheet
Description
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a mid term view. The MASS-STREAMTM series D-6300 is characterized by significant improvements, covers flow ranges from 0.01…0.2 ln/min up to 100…10000 ln/min (Air), and follows M+W’s strategy of widely standardized product ranges. The instruments have IP65 protection as a standard and are operated with a main-board with all functions for accurate flow measurement and control. They can be supplied with commonly used digital or analogue input/output signals. Along with the standard RS232, Profibus-DP, DeviceNet, Flow-Bus and ModBus-RTU are available as an option. One key element and innovative improvement is the optionally integrated, modern, multi-functional and multi-color display, fully IP65 compliant with operator buttons on the instrument. With its multiple functions, such as actual flow indication, totalization and alarms, the new MASS-STREAMTM series D-6300 offers an excellent price-performance ratio. The instruments are suitable for application in laboratories, production machinery as well as industrial installations. Features: Useable for virtually every kind of gases Compact and robust IP65 design Very low pressure drop Measurement without moving parts Less sensitivity to humidity or dirt No inlet pipes needed Optional with integrated TFT display - multi-functional: actual flow, totalizer, alarm etc. - operator button on the instrument - IP65 compliant Maintenance-free Body material in Aluminum or Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers - Model D-6360 - Bronkhorst USA
Bethlehem, PA, USA
MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers
Model D-6360
MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers Model D-6360
MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a mid term view. The MASS-STREAMTM series D-6300 is characterized by significant improvements, covers flow ranges from 0.01…0.2 ln/min up to 100…10000 ln/min (Air), and follows M+W’s strategy of widely standardized product ranges. The instruments have IP65 protection as a standard and are operated with a main-board with all functions for accurate flow measurement and control. They can be supplied with commonly used digital or analogue input/output signals. Along with the standard RS232, Profibus-DP, DeviceNet, Flow-Bus and ModBus-RTU are available as an option. One key element and innovative improvement is the optionally integrated, modern, multi-functional and multi-color display, fully IP65 compliant with operator buttons on the instrument. With its multiple functions, such as actual flow indication, totalization and alarms, the new MASS-STREAMTM series D-6300 offers an excellent price-performance ratio. The instruments are suitable for application in laboratories, production machinery as well as industrial installations. Features: Useable for virtually every kind of gases Compact and robust IP65 design Very low pressure drop Measurement without moving parts Less sensitivity to humidity or dirt No inlet pipes needed Optional with integrated TFT display - multi-functional: actual flow, totalizer, alarm etc. - operator button on the instrument - IP65 compliant Maintenance-free Body material in Aluminum or Stainless Steel

MASS-STREAMTM Series D-6300 Digital Direct Mass Flow Meters and Controllers for Gases

The new digital MASS-STREAMTM series D-6300 works on the basis of direct through-flow measurement, following the constant temperature anemometer principle, and will replace the current analogue series D-6200 on a mid term view.

The MASS-STREAMTM series D-6300 is characterized by significant improvements, covers flow ranges from 0.01…0.2 ln/min up to 100…10000 ln/min (Air), and follows M+W’s strategy of widely standardized product ranges. The instruments have IP65 protection as a standard and are operated with a main-board with all functions for accurate flow measurement and control. They can be supplied with commonly used digital or analogue input/output signals. Along with the standard RS232, Profibus-DP, DeviceNet, Flow-Bus and ModBus-RTU are available as an option.

One key element and innovative improvement is the optionally integrated, modern, multi-functional and multi-color display, fully IP65 compliant with operator buttons on the instrument. With its multiple functions, such as actual flow indication, totalization and alarms, the new MASS-STREAMTM series D-6300 offers an excellent price-performance ratio. The instruments are suitable for application in laboratories, production machinery as well as industrial installations.

Features:

  • Useable for virtually every kind of gases
  • Compact and robust IP65 design
  • Very low pressure drop
  • Measurement without moving parts
  • Less sensitivity to humidity or dirt
  • No inlet pipes needed
  • Optional with integrated TFT display
    - multi-functional: actual flow, totalizer, alarm etc.
    - operator button on the instrument
    - IP65 compliant
  • Maintenance-free
  • Body material in Aluminum or Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Controllers
Product Number Model D-6360
Product Name MASS-STREAM™ D-6300 Series Mass Flow Meters & Controllers
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
Interface Digital Front Panel; Computer Programmable; Network
Communication / Port Type RS232, Profibus DP, DeviceNetTM, Modbus-RTU, FLOW-BUS
Media Gas
Standards and Compliance RoHS; WEEE; Other; IP65
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details
Extendable remote controllers - XRCG4products - ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Computer Programmable
Inputs 5 inputs
View Details
Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Low Cost Flow Controller-SmartTrak 50 - Low Flow -  - Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details