Bronkhorst USA miniCORI-FLOW™ Coriolis Mass Flow Controllers Model M12V10I

Description
Coriolis Mass Flow Controllers The pc-board of a mini CORI-FLOW™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately mounted valve for special tasks, e.g. a pressure actuated control valve. Integrated control valves for liquid applications have a purge connection on top of the sleeve that enables easy elimination of air or gas when starting up the system. For liquid dosing Bronkhorst offers an alternative way to control the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurizing the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based flow controllers offer better accuracy and independence of fluid properties. There are no moving parts or obstructions in the flow path. Furthermore the Coriolis sensor is by nature faster than a sensor based on heat transfer. mini CORI-FLOW™ flow controllers have the same footprint as typical thermal MFCs for equivalent flow ranges. Also electrically the instruments feature the same analog (0-5 Vdc / 4-20 mA) and digital (RS232) outputs as a standard, with optional interface to Profibus-DP®, DeviceNet™, Modbus-RTU or FLOW-BUS. As per the Mass Flow Meter, the enclosure of the Mass Flow Controller is rugged, weatherproof (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I : Liquid flow control valve (nc) Fields of applications mini CORI-FLOW™ Meters/Controllers are suitable for applications in industrial environment (incl. ATEX Cat.3 Zone 2 as an option), laboratories and OEM installations in the following markets (typically): pilot plants fuel cell technology semiconductor processing food & pharmaceutical industries analytical installations liquid dosing systems for micro reactors plasma surface technology (petro-) chemical industries Not Suitable for Aggressive or Corrosive Media Features In addition to the features already mentioned for the Mass Flow Meters, mini CORI-FLOW™ Controllers offer: fast and stable control integrated electronics with PID controller very compact design: same footprint as thermal MFC metallic outer seals; Kalrez® plunger seat
Description
Coriolis Mass Flow Controllers The pc-board of a mini CORI-FLOW™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately mounted valve for special tasks, e.g. a pressure actuated control valve. Integrated control valves for liquid applications have a purge connection on top of the sleeve that enables easy elimination of air or gas when starting up the system. For liquid dosing Bronkhorst offers an alternative way to control the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurizing the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based flow controllers offer better accuracy and independence of fluid properties. There are no moving parts or obstructions in the flow path. Furthermore the Coriolis sensor is by nature faster than a sensor based on heat transfer. mini CORI-FLOW™ flow controllers have the same footprint as typical thermal MFCs for equivalent flow ranges. Also electrically the instruments feature the same analog (0-5 Vdc / 4-20 mA) and digital (RS232) outputs as a standard, with optional interface to Profibus-DP®, DeviceNet™, Modbus-RTU or FLOW-BUS. As per the Mass Flow Meter, the enclosure of the Mass Flow Controller is rugged, weatherproof (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I : Liquid flow control valve (nc) Fields of applications mini CORI-FLOW™ Meters/Controllers are suitable for applications in industrial environment (incl. ATEX Cat.3 Zone 2 as an option), laboratories and OEM installations in the following markets (typically): pilot plants fuel cell technology semiconductor processing food & pharmaceutical industries analytical installations liquid dosing systems for micro reactors plasma surface technology (petro-) chemical industries Not Suitable for Aggressive or Corrosive Media Features In addition to the features already mentioned for the Mass Flow Meters, mini CORI-FLOW™ Controllers offer: fast and stable control integrated electronics with PID controller very compact design: same footprint as thermal MFC metallic outer seals; Kalrez® plunger seat

Suppliers

Company
Product
Description
Supplier Links
miniCORI-FLOW™ Coriolis Mass Flow Controllers - Model M12V10I - Bronkhorst USA
Bethlehem, PA, USA
miniCORI-FLOW™ Coriolis Mass Flow Controllers
Model M12V10I
miniCORI-FLOW™ Coriolis Mass Flow Controllers Model M12V10I
Coriolis Mass Flow Controllers The pc-board of a mini CORI-FLOW™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately mounted valve for special tasks, e.g. a pressure actuated control valve. Integrated control valves for liquid applications have a purge connection on top of the sleeve that enables easy elimination of air or gas when starting up the system. For liquid dosing Bronkhorst offers an alternative way to control the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurizing the liquid source. Alternative to Thermal Gas Mass Flow Controllers Compared to traditional thermal MFCs, Coriolis based flow controllers offer better accuracy and independence of fluid properties. There are no moving parts or obstructions in the flow path. Furthermore the Coriolis sensor is by nature faster than a sensor based on heat transfer. mini CORI-FLOW™ flow controllers have the same footprint as typical thermal MFCs for equivalent flow ranges. Also electrically the instruments feature the same analog (0-5 Vdc / 4-20 mA) and digital (RS232) outputs as a standard, with optional interface to Profibus-DP®, DeviceNet™, Modbus-RTU or FLOW-BUS. As per the Mass Flow Meter, the enclosure of the Mass Flow Controller is rugged, weatherproof (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I : Liquid flow control valve (nc) Fields of applications mini CORI-FLOW™ Meters/Controllers are suitable for applications in industrial environment (incl. ATEX Cat.3 Zone 2 as an option), laboratories and OEM installations in the following markets (typically): pilot plants fuel cell technology semiconductor processing food & pharmaceutical industries analytical installations liquid dosing systems for micro reactors plasma surface technology (petro-) chemical industries Not Suitable for Aggressive or Corrosive Media Features In addition to the features already mentioned for the Mass Flow Meters, mini CORI-FLOW™ Controllers offer: fast and stable control integrated electronics with PID controller very compact design: same footprint as thermal MFC metallic outer seals; Kalrez® plunger seat

Coriolis Mass Flow Controllers

The pc-board of a mini CORI-FLOW™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an integrated direct acting valve or a separately mounted valve for special tasks, e.g. a pressure actuated control valve. Integrated control valves for liquid applications have a purge connection on top of the sleeve that enables easy elimination of air or gas when starting up the system. For liquid dosing Bronkhorst offers an alternative way to control the flow. Instead of using a control valve, the Coriolis flow meter can be combined with a gear pump, thus eliminating the need of pressurizing the liquid source.

Alternative to Thermal Gas Mass Flow Controllers

Compared to traditional thermal MFCs, Coriolis based flow controllers offer better accuracy and independence of fluid properties. There are no moving parts or obstructions in the flow path. Furthermore the Coriolis sensor is by nature faster than a sensor based on heat transfer. mini CORI-FLOW™ flow controllers have the same footprint as typical thermal MFCs for equivalent flow ranges. Also electrically the instruments feature the same analog (0-5 Vdc / 4-20 mA) and digital (RS232) outputs as a standard, with optional interface to Profibus-DP®, DeviceNet™, Modbus-RTU or FLOW-BUS.

As per the Mass Flow Meter, the enclosure of the Mass Flow Controller is rugged, weatherproof (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration.

Integrated control valve options:
V10I : Gas flow control valve (nc)
V11I : Gas flow control valve (no)
V14I : Liquid flow control valve (nc)

Fields of applications

mini CORI-FLOW™ Meters/Controllers are suitable for applications in industrial environment (incl. ATEX Cat.3 Zone 2 as an option), laboratories and OEM installations in the following markets (typically):

  • pilot plants
  • fuel cell technology
  • semiconductor processing
  • food & pharmaceutical industries
  • analytical installations
  • liquid dosing systems for micro reactors
  • plasma surface technology
  • (petro-) chemical industries
  • Not Suitable for Aggressive or Corrosive Media

Features

In addition to the features already mentioned for the Mass Flow Meters, mini CORI-FLOW™ Controllers offer:

  • fast and stable control
  • integrated electronics with PID controller
  • very compact design: same footprint as thermal MFC
  • metallic outer seals; Kalrez® plunger seat
Supplier's Site

Technical Specifications

  Bronkhorst USA
Product Category Flow Controllers
Product Number Model M12V10I
Product Name miniCORI-FLOW™ Coriolis Mass Flow Controllers
Control Limit; PID
Features Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control; PC-Based
Interface Computer Programmable; Network
Communication / Port Type RS232, Profibus DP, DeviceNetTM, Modbus-RTU, FLOW-BUS
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Flow Controller-SmartTrak C100H -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details