Bronkhorst USA EL-FLOW® Select Series Mass Flow Meters/Controllers Series F-113AC

Description
EL-FLOW®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers EL-FLOW® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately mounted, to measure and control gas flows from the lowest range (0,014...0,7 mln/min) up to highest range (8...1670 ln/min). The control valve design of the mass flow controller distinguishes itself from competitive designs by its truly modular construction and its ability to be field replaced or changed by the user without any adjustment. The standard valve is normally closed and is available up to Kv-values of 1.5. Normally opened valves can also be supplied. For high (differential) pressure applications, patented constructions enable us to handle high flows and/or pressures at differential pressures up to 400 bar in the EL-FLOW® program, a capability which is unique in the market place. More info about high pressure mass flow meters/controllers. Digital = Standard All models of the EL-FLOW Select series are equipped with a digital pc-board, featuring self-diagnostics, alarm and counter functions, digital communication and remotely adjustable control settings. Optional Multi Gas / Multi Range EL-FLOW Select instruments can be offered with optional Multi Gas / Multi Range (MG/MR) functionality. This option offers greater flexibility for user selection of both flow ranges and gas types, maintaining high accuracy and turndown range for measurement and control. Thanks hereto, users of these instruments can rescale their instruments on site, saving time (and money) for mounting and dismounting. For the convenience of the user, Bronkhorst High-Tech has developed an easy-to-use software tool called "FlowTune" for changing the configuration of Select instruments with activated Multi Fluid / Multi Range option (to be specified at the moment of ordering). Features: High accuracy (standard 0,5% Rd plus 0,1% FS) Rangeability in digital mode up to 1:187,5 Fast response (down to 500 msec), excellent repeatability Optional Multi-Gas / Multi-Range functionality: freely programmable ranges and gas types Pressure ratings 64 / 100 bar (Multi-Gas / Multi-Range functionality up to 10 bar) High pressure versions available Analog I/O-signals, RS232-connection; optional on-board fieldbus interface Electro-chemical polishing of all surfaces Compact, modular construction Metal sealed and/or down-ported versions available
Datasheet
Description
EL-FLOW®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers EL-FLOW® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately mounted, to measure and control gas flows from the lowest range (0,014...0,7 mln/min) up to highest range (8...1670 ln/min). The control valve design of the mass flow controller distinguishes itself from competitive designs by its truly modular construction and its ability to be field replaced or changed by the user without any adjustment. The standard valve is normally closed and is available up to Kv-values of 1.5. Normally opened valves can also be supplied. For high (differential) pressure applications, patented constructions enable us to handle high flows and/or pressures at differential pressures up to 400 bar in the EL-FLOW® program, a capability which is unique in the market place. More info about high pressure mass flow meters/controllers. Digital = Standard All models of the EL-FLOW Select series are equipped with a digital pc-board, featuring self-diagnostics, alarm and counter functions, digital communication and remotely adjustable control settings. Optional Multi Gas / Multi Range EL-FLOW Select instruments can be offered with optional Multi Gas / Multi Range (MG/MR) functionality. This option offers greater flexibility for user selection of both flow ranges and gas types, maintaining high accuracy and turndown range for measurement and control. Thanks hereto, users of these instruments can rescale their instruments on site, saving time (and money) for mounting and dismounting. For the convenience of the user, Bronkhorst High-Tech has developed an easy-to-use software tool called "FlowTune" for changing the configuration of Select instruments with activated Multi Fluid / Multi Range option (to be specified at the moment of ordering). Features: High accuracy (standard 0,5% Rd plus 0,1% FS) Rangeability in digital mode up to 1:187,5 Fast response (down to 500 msec), excellent repeatability Optional Multi-Gas / Multi-Range functionality: freely programmable ranges and gas types Pressure ratings 64 / 100 bar (Multi-Gas / Multi-Range functionality up to 10 bar) High pressure versions available Analog I/O-signals, RS232-connection; optional on-board fieldbus interface Electro-chemical polishing of all surfaces Compact, modular construction Metal sealed and/or down-ported versions available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EL-FLOW® Select Series Mass Flow Meters/Controllers - Series F-113AC - Bronkhorst USA
Bethlehem, PA, USA
EL-FLOW® Select Series Mass Flow Meters/Controllers
Series F-113AC
EL-FLOW® Select Series Mass Flow Meters/Controllers Series F-113AC
EL-FLOW®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers EL-FLOW® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately mounted, to measure and control gas flows from the lowest range (0,014...0,7 mln/min) up to highest range (8...1670 ln/min). The control valve design of the mass flow controller distinguishes itself from competitive designs by its truly modular construction and its ability to be field replaced or changed by the user without any adjustment. The standard valve is normally closed and is available up to Kv-values of 1.5. Normally opened valves can also be supplied. For high (differential) pressure applications, patented constructions enable us to handle high flows and/or pressures at differential pressures up to 400 bar in the EL-FLOW® program, a capability which is unique in the market place. More info about high pressure mass flow meters/controllers. Digital = Standard All models of the EL-FLOW Select series are equipped with a digital pc-board, featuring self-diagnostics, alarm and counter functions, digital communication and remotely adjustable control settings. Optional Multi Gas / Multi Range EL-FLOW Select instruments can be offered with optional Multi Gas / Multi Range (MG/MR) functionality. This option offers greater flexibility for user selection of both flow ranges and gas types, maintaining high accuracy and turndown range for measurement and control. Thanks hereto, users of these instruments can rescale their instruments on site, saving time (and money) for mounting and dismounting. For the convenience of the user, Bronkhorst High-Tech has developed an easy-to-use software tool called "FlowTune" for changing the configuration of Select instruments with activated Multi Fluid / Multi Range option (to be specified at the moment of ordering). Features: High accuracy (standard 0,5% Rd plus 0,1% FS) Rangeability in digital mode up to 1:187,5 Fast response (down to 500 msec), excellent repeatability Optional Multi-Gas / Multi-Range functionality: freely programmable ranges and gas types Pressure ratings 64 / 100 bar (Multi-Gas / Multi-Range functionality up to 10 bar) High pressure versions available Analog I/O-signals, RS232-connection; optional on-board fieldbus interface Electro-chemical polishing of all surfaces Compact, modular construction Metal sealed and/or down-ported versions available

EL-FLOW®Select - Laboratory style GAS Mass Flow Meters / Mass Flow Controllers

EL-FLOW® Select Series Mass Flow Meters/Controllers are thermal mass flow meters of modular construction with a 'laboratory style' pc-board housing. Control valves can either be integrally or separately mounted, to measure and control gas flows from the lowest range (0,014...0,7 mln/min) up to highest range (8...1670 ln/min).

The control valve design of the mass flow controller distinguishes itself from competitive designs by its truly modular construction and its ability to be field replaced or changed by the user without any adjustment. The standard valve is normally closed and is available up to Kv-values of 1.5. Normally opened valves can also be supplied.

For high (differential) pressure applications, patented constructions enable us to handle high flows and/or pressures at differential pressures up to 400 bar in the EL-FLOW® program, a capability which is unique in the market place. More info about high pressure mass flow meters/controllers.

Digital = Standard

All models of the EL-FLOW Select series are equipped with a digital pc-board, featuring self-diagnostics, alarm and counter functions, digital communication and remotely adjustable control settings. Optional Multi Gas / Multi Range

EL-FLOW Select instruments can be offered with optional Multi Gas / Multi Range (MG/MR) functionality. This option offers greater flexibility for user selection of both flow ranges and gas types, maintaining high accuracy and turndown range for measurement and control. Thanks hereto, users of these instruments can rescale their instruments on site, saving time (and money) for mounting and dismounting. For the convenience of the user, Bronkhorst High-Tech has developed an easy-to-use software tool called "FlowTune" for changing the configuration of Select instruments with activated Multi Fluid / Multi Range option (to be specified at the moment of ordering).

Features:

  • High accuracy (standard 0,5% Rd plus 0,1% FS)
  • Rangeability in digital mode up to 1:187,5
  • Fast response (down to 500 msec), excellent repeatability
  • Optional Multi-Gas / Multi-Range functionality: freely programmable ranges and gas types
  • Pressure ratings 64 / 100 bar (Multi-Gas / Multi-Range functionality up to 10 bar)
  • High pressure versions available
  • Analog I/O-signals, RS232-connection; optional on-board fieldbus interface
  • Electro-chemical polishing of all surfaces
  • Compact, modular construction
  • Metal sealed and/or down-ported versions available
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Controllers
Product Number Series F-113AC
Product Name EL-FLOW® Select Series Mass Flow Meters/Controllers
Control PID
Communication / Port Type DeviceNet, Profibus-DP, Modbus, EtherCAT, Profinet or FLOW-BUS protocol
Media Gas
Standards and Compliance RoHS; WEEE
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing - XRCG5(extendable remote controller) - ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS232 and/or RS485
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details
Flow Controllers-SmartTrak C100L -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details