Bronkhorst USA LIQUI-FLOW Series L101/L201 - Industrial Style Series L23I+C21 (IP65 control valve)

Description
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. The standard direct acting valve (model C2I) is normally closed, has a pressure capability of 100 bar (1500 psi) and a purge connection for easy elimination of air or gas. Lowest range 0,25 ... 5 g/h. Highest range 20 ... 1000 g/h. Note: ranges for fluids with thermal properties similar to H2O. "Multibus" digital communication Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Fast and accurate measurement No moving parts Suitable for liquids with low boiling point Attitude insensitive Very small internal volume In combination with a control valve: continuous and stable control Classification IP65 Applications: (Petro-)chemical installations Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry
Datasheet
Description
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. The standard direct acting valve (model C2I) is normally closed, has a pressure capability of 100 bar (1500 psi) and a purge connection for easy elimination of air or gas. Lowest range 0,25 ... 5 g/h. Highest range 20 ... 1000 g/h. Note: ranges for fluids with thermal properties similar to H2O. "Multibus" digital communication Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Fast and accurate measurement No moving parts Suitable for liquids with low boiling point Attitude insensitive Very small internal volume In combination with a control valve: continuous and stable control Classification IP65 Applications: (Petro-)chemical installations Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIQUI-FLOW Series L101/L201 - Industrial Style - Series L23I+C21 (IP65 control valve) - Bronkhorst USA
Bethlehem, PA, USA
LIQUI-FLOW Series L101/L201 - Industrial Style
Series L23I+C21 (IP65 control valve)
LIQUI-FLOW Series L101/L201 - Industrial Style Series L23I+C21 (IP65 control valve)
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. The standard direct acting valve (model C2I) is normally closed, has a pressure capability of 100 bar (1500 psi) and a purge connection for easy elimination of air or gas. Lowest range 0,25 ... 5 g/h. Highest range 20 ... 1000 g/h. Note: ranges for fluids with thermal properties similar to H2O. "Multibus" digital communication Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Fast and accurate measurement No moving parts Suitable for liquids with low boiling point Attitude insensitive Very small internal volume In combination with a control valve: continuous and stable control Classification IP65 Applications: (Petro-)chemical installations Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry

LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers

The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. The standard direct acting valve (model C2I) is normally closed, has a pressure capability of 100 bar (1500 psi) and a purge connection for easy elimination of air or gas.

Lowest range 0,25 ... 5 g/h.

Highest range 20 ... 1000 g/h.

Note: ranges for fluids with thermal properties similar to H2O.

"Multibus" digital communication

Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol.
More information about digital "multibus" communication.

Features:

  • Fast and accurate measurement
  • No moving parts
  • Suitable for liquids with low boiling point
  • Attitude insensitive
  • Very small internal volume
  • In combination with a control valve: continuous and stable control
  • Classification IP65

Applications:

  • (Petro-)chemical installations
  • Pharmaceutical industry
  • Food industry (flavors, additives)
  • Biotechnical industry
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Flow Controllers
Product Number Series L23I+C21 (IP65 control valve)
Product Name LIQUI-FLOW Series L101/L201 - Industrial Style
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Water Resistant Industrial OEM Thermal Mass Flow Meters & Controllers - RedyIndustrial - Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details