Serfilco, Ltd. Motor Starters O-1205

Description
Performance: Motor/Starters Features • UL Class 10 overload relay trip time • Corrosion resistant PVC enclosures • Ambient temperature compensated -20° to +60°C • Adjustable thermal overload protection with reset • Full approvals -IEC type • Coil voltage +10% to -30% of rated voltage • 1,000,000 cycles electrical life • 10,000,000 cycles mechanical life • Differential single phasing protection • Magnetic three pole starter with reset button Specifications ST4 MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors. Full voltage control. SPB4 MANUAL MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors, or pilot duty with all DRI-STOP switches. Will not allow automatic restart. Includes fused industrial control transformer (230/460 to 24 VAC) for low voltage control circuit. SA4 MANUAL MAGNETIC SELECTOR SWITCH IP 557 watertight enclosure (NEMA 4X) For manual HAND-OFF-AUTO control of single or three phase motors used for sump pumps equipped with float switch or DRI-STOP switch on water flushed, mechanical seal or bearings. Includes fused industrial control transformer (230/460 to 24 VAC) for control circuit.
Datasheet
Description
Performance: Motor/Starters Features • UL Class 10 overload relay trip time • Corrosion resistant PVC enclosures • Ambient temperature compensated -20° to +60°C • Adjustable thermal overload protection with reset • Full approvals -IEC type • Coil voltage +10% to -30% of rated voltage • 1,000,000 cycles electrical life • 10,000,000 cycles mechanical life • Differential single phasing protection • Magnetic three pole starter with reset button Specifications ST4 MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors. Full voltage control. SPB4 MANUAL MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors, or pilot duty with all DRI-STOP switches. Will not allow automatic restart. Includes fused industrial control transformer (230/460 to 24 VAC) for low voltage control circuit. SA4 MANUAL MAGNETIC SELECTOR SWITCH IP 557 watertight enclosure (NEMA 4X) For manual HAND-OFF-AUTO control of single or three phase motors used for sump pumps equipped with float switch or DRI-STOP switch on water flushed, mechanical seal or bearings. Includes fused industrial control transformer (230/460 to 24 VAC) for control circuit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - O-1205 - Serfilco, Ltd.
Northbrook, IL, USA
Motor Starters
O-1205
Motor Starters O-1205
Performance: Motor/Starters Features • UL Class 10 overload relay trip time • Corrosion resistant PVC enclosures • Ambient temperature compensated -20° to +60°C • Adjustable thermal overload protection with reset • Full approvals -IEC type • Coil voltage +10% to -30% of rated voltage • 1,000,000 cycles electrical life • 10,000,000 cycles mechanical life • Differential single phasing protection • Magnetic three pole starter with reset button Specifications ST4 MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors. Full voltage control. SPB4 MANUAL MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors, or pilot duty with all DRI-STOP switches. Will not allow automatic restart. Includes fused industrial control transformer (230/460 to 24 VAC) for low voltage control circuit. SA4 MANUAL MAGNETIC SELECTOR SWITCH IP 557 watertight enclosure (NEMA 4X) For manual HAND-OFF-AUTO control of single or three phase motors used for sump pumps equipped with float switch or DRI-STOP switch on water flushed, mechanical seal or bearings. Includes fused industrial control transformer (230/460 to 24 VAC) for control circuit.

Performance: Motor/Starters

Features
• UL Class 10 overload relay trip time
• Corrosion resistant PVC enclosures
• Ambient temperature compensated -20° to +60°C
• Adjustable thermal overload protection with reset
• Full approvals -IEC type
• Coil voltage +10% to -30% of rated voltage
• 1,000,000 cycles electrical life
• 10,000,000 cycles mechanical life
• Differential single phasing protection
• Magnetic three pole starter with reset button

Specifications
ST4 MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors. Full voltage control.
SPB4 MANUAL MAGNETIC PUSH-BUTTON - IP 54 watertight enclosure (NEMA 4X) For STOP-START control of single or three phase motors, or pilot duty with all DRI-STOP switches. Will not allow automatic restart. Includes fused industrial control transformer (230/460 to 24 VAC) for low voltage control circuit. SA4 MANUAL MAGNETIC SELECTOR SWITCH
IP 557 watertight enclosure (NEMA 4X) For manual HAND-OFF-AUTO control of single or three phase motors used for sump pumps equipped with float switch or DRI-STOP switch on water flushed, mechanical seal or bearings. Includes fused industrial control transformer (230/460 to 24 VAC) for control circuit.

Supplier's Site Datasheet

Technical Specifications

  Serfilco, Ltd.
Product Category Motor Starters and Contactors
Product Number O-1205
Product Name Motor Starters
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
Solid State Overload/Relay - 401107 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 50 amps
View Details
Contactor - 41119149 - Radwell International
Fuji Electric Corp. of America
View Details
3 Pole DC Coil Contactors - MC-130A-DC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details