Tele-Lite, Inc. Datasheets for Electrical Power Generators

Electrical power generators, also known as alternators, transform mechanical energy into electrical energy.  They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power and are typically powered by a fuel engine.
Electrical Power Generators: Learn more

Product Name Notes
2000 watts (16.7 A) of Honda Inverter 120V AC Power Natural Gear camo exterior Super quiet - 53 to 59 dB(A) Lightweight (less than 47 lbs.) Eco-Throttle - runs up...
2500 Watts of Portable Honda Power Honda GX160 Commercial OHV Engine Large Fuel Tank for Extended Run Time Fuel Gauge Manual Fuel Shut-Off Valve AVR (Automatic Voltage Reduction) to Minimize...
3000 watts (25 A) of Honda inverter 120V AC power Power for camping, tailgating, and basic home backup power Max output to start most RV AC units in the 13.5...
4000 watts (29.2/14.6A) 120/240V Automatic Regulated Power Powerful Honda commercial OHV engine Digital Automatic Voltage Regulator (DAVR) technology for increased performance Operates 15.7 hours @ 50% load (6.3 gal.) Voltage...
4000 watts (33.3/16.7A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 5,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about...
4000 watts (33.3/16.7A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 5,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Voltage Selector...
5000 watts (41.2/20.8A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Voltage Selector...
5000 watts (41.2/20.8A) 120/240V Automatic Regulated Power Powerful Honda commercial OHV engine Digital Automatic Voltage Regulator (DAVR) technology for increased performance Operates 11.0 hours @ 50% load (6.3 gal.) Voltage...
5000 watts (41.7/20.8A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about...
6500 watts (54.1/27.1A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about...
6500 watts (54.2/27.1A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Voltage Selector...
6500 watts (54.2/27.1A) 120/240V Automatic Regulated Power Powerful Honda commercial OHV engine Digital Automatic Voltage Regulator (DAVR) technology for increased performance Operates 10.0 hours @ 50% load (6.3 gal.) Voltage...
All Baldor Gaseous Standby (GLC)generators are prototype engineered, factory built and production tested. They feature: Ratings from 30kW to 125kW (Larger GLC ratings up to 880 kW are available. Contact...
All Baldor Industrial Agricultural Standby generators are prototype engineered, factory built and production tested. They feature: Ratings from 30 kW to 200 kW. (Larger diesel ratings up to 2000 kW...
At only 46.3 lbs, the EU2000i utilizes Honda’s "state of the art" inverter technology to provide 2000 watts of lightweight, quiet and efficient power. This generator will run up to...
Baldor Diesel portables are powered by Hatz diesel engines and are suitable for commercial, construction and farm applications. All Diesel models come with a 3-year warranty.
Baldor's compact mobile light towers provide 4000 watts of light anywhere you need it. With metal-halide lamps, the Baldor Pow'R Lite models will provide light coverage for over 7 acres.
Baldor's Premier Series generators are designed to give you all the features you desire in a portable generator. Backed by an industry-leading three-year limited warranty, the Premier series offers: Switchless...
Continuous Fog Output Rapid Change Heat Exchanger Design Microprocessor Controlled Heavy Duty Powder Coated Chassis Electro-Mechanical Over Temperature Protection 6.5 Litre “No-Leak†Integrated Fluid Reservoir Includes a Rapid Change Replacement...
Heavy Duty Frame protects generator from damage Larger 6.6 gallon fuel tank for longer run times Multiple front panel outlets for easy power connections Wide handles for easy transport PLUS...
Honda Overhead Cam Engine Oil Alert® Electronic Ignition Circuit Breakers Fuel Meter Standard 2-Wheel Kit & Hanger Automatic Voltage Regulator Full Tubing Frame for Protection and Easy Transport USDA-Qualified Spark...
Honda Overhead Valve Engine Oil Alert® Electronic Ignition Circuit Breakers Automatic Voltage Regulator USDA-Qualified Spark Arrestor/Muffler 120/240V Selector Switch 2 Year Residential Warranty 1 Year Commercial Warranty
Honda Overhead Valve Engine Oil Alert® Electronic Ignition Circuit Breakers Fuel Meter Automatic Voltage Regulator Full Tubing Frame for Protection and Easy Transport USDA-Qualified Spark Arrestor/Muffler Automatic Idle GFCI/Neutral Bond...
Honda Overhead Valve Engine Oil Alert® Electronic Ignition Circuit Breakers Fuel Meter CycloConverterTM Full Tubing Frame for Protection and Easy Transport USDA-Qualified Spark Arrestor/Muffler G.F.C.I. 2 Year Residential Warranty 1...
Honda Overhead Valve Engine Oil Alert® Electronic Ignition Circuit Breakers Fuel Meter Standard Wheel Kit Automatic Voltage Regulator Full Tubing Frame for Protection and Easy Transport USDA-Qualified Spark Arrestor/Muffler Automatic...
Honda Overhead Valve Engine Oil Alert® Electronic Ignition Simultaneous AC/DC use Circuit Breakers Automatic Voltage Regulator Full Tubing Frame for Protection and Easy Transport USDA-Qualified Spark Arrestor/Muffler 2 Year Residential...
Honda Overhead Valve Engine Oil Alert® Electronic Ignition Electronic Circuit Breakers Fuel Gauge i-Monitor 2-Wheel Kit Standard Inverter USDA-Qualified Spark Arrestor/Muffler Eco Throttle (load dependent operation) 120/240V Selector Switch GFCI/neutral...
Honda Overhead Valve Engine Oil Alert® Electronic Ignition Electronic Circuit Breakers Fuel Gauge i-Monitor 2-Wheel Kit StandardInverter USDA-Qualified Spark Arrestor/MufflerEco Throttle (load dependent operation) 120/240V Selector Switch GFCI/neutral bond 2...
Honda Overhead Valve Engine Oil Alert® Electronic Start/Remote Start Option Electronic Ignition Electronic Circuit Breakers Fuel Gauge 2-Wheel Kit StandardInverter USDA-Qualified Spark Arrestor/Muffler Eco Throttle (load dependent operation) 120/240V Selector...
Industrial Towable generators are designed and engineered for superior reliability, versatility, durability and safety. From the ultra quiet sound attenuated enclosures (64-71 dba) and precision generator sets to the state-of-the-art...
NEW FEATURE! Connect with another EU2000i Honda generator and plug into your RV using the 30 amp outlet (requires Parallel Cables & Adapter Kit #43982) Features a built-in 30-Amp receptacle...
The Baldor IDLC generators are a custom product configured to customer’s specifications. Because many of these applications are bid by engineering firms, the quality and sophistication of the components are...
The Baldor IGLC power generation systems are Industrial Gaseous Liquid Cooled generators, which operate from natural or LP gas and provide reliable standby power for industrial and commercial applications. IGLC...
The EU3000isA maintains the impressive rating of 48 to58dB (less than that of common speech even at rated load), and it will run for up to 20 hours on a...
The EU6500is is Honda's most powerful, quiet, versatile and technologically advanced generator yet. Exclusive Honda Inverter Technology offers 6500 watts of super-quiet power capable of running many types of appliances,...
The Powerchief® Series provides what you've come to expect in a maximum-value generator. Powerchief® portables utilize the same engine and generator as the Premier Series, but with limited options. Powerchief®
This super quiet generator is extremely portable (at only 29 lbs.) as well as fuel efficient, running up to 8.3 hours on a single tank of gas when used with...
Tougher one piece welded frame with new rear protector bar Larger 6.6 gallon fuel tank provides 30% increase in running time New control panel with additional outlets for convenient use...