Tele-Lite, Inc. Datasheets for Self Priming Pumps

Self-priming pumps create and maintain a sufficient vacuum level to draw fluid with no external assistance
Self Priming Pumps: Learn more

Product Name Notes
A rigid-mounted cast iron pump volute An abrasion-resistant silicone-carbide mechanical deal High-performance mounts minimize vibration between engine/pump unit and the frame PLUS Legendary Honda commercial grade OHV engine Durable full...
Honda Mini 4-Stroke Engine Pumps up to 72 Gallons/Minute Fuel Efficient Easy Starting Strainer Hose Clamps 2 Year Residential Warranty 2 Year Commercial Warranty
Honda Mini 4-Stroke Engine Weighs only 15 lbs. Pumps up to 40 Gallons/Minute Suction Hose Included Strainer Included Garden Hose Coupler 2 Year Residential Warranty 1 Year Commercial Warranty
Honda Overhead Valve Commercial Grade Engine Oil Alert Heavy-Duty Diaphragm Pump Moves up to 1.8" Diameter Solids 60 Gallons/Minute Maximum Discharge Capacity 2" Suction and Discharge Ports 1 Year Residential...
Honda Overhead Valve Commercial Grade Engine Oil Alert Heavy-Duty Diaphragm Pump Moves up to 2.4" Diameter Solids 80 Gallons/Minute Maximum Discharge Capacity 3" Suction and Discharge Ports 1 Year Residential...
Honda Overhead Valve Engine High Output, High Pressure Pump 71psi max 1 1/2" Ports Maximum Capacity of 106 Gallons per Minute 2 Year Residential Warranty 2 Year Commercial Engine &...
Honda Overhead Valve Engine High Output, High Pressure Pump 71psi max 2" Ports Maximum Capacity of 132 Gallons per Minute 2 Year Residential Warranty 2 Year Commercial Engine & 3...
Honda Overhead Valve Engine Oil Alert Specially Designed for Transferring Chemicals and Other Liquids 2" Suction/Discharge Ports Spring Mounting Feet Capacity of 220 Gallons per Minute 2 Year Residential Warranty...
Honda Overhead Valve Engine Oil Alert® Full Frame 2" Suction and Discharge Ports 187 Gallons/Minute Discharge Capacity Pumps Solids up to 13/16" in Diameter 2 Year Residential Warranty 2 Year...
Honda Overhead Valve Engine Oil Alert® Full Frame 3" Suction and Discharge Ports 319 Gallons/Minute Discharge Capacity Pumps Solids up to 1 1/8" in Diameter 2 Year Residential Warranty 2...
Honda Overhead Valve Engine Oil Alert® Full Frame 4" Suction and Discharge Ports 426 Gallons/Minute Discharge Capacity Pumps Solids up to 1 1/16" in Diameter 2 Year Residential Warranty 2...