Tele-Lite, Inc. Honda Generators - Super Quiet HONDA EU3000I HANDI

Description
3000 watts (25 A) of Honda inverter 120V AC power Power for camping, tailgating, and basic home backup power Max output to start most RV AC units in the 13.5 BTU class Recessed wheels and unique folding handle for true portability New compact design- Easy to store, easy to pack Rear offset handle for easier lifting Super quiet operation - 57 to 65 dB(A) Eco-Throttle - Runs up to 7.7 hours on 1.56 gals of fuel Advanced inverter technology provides reliable power to computers and other sensitive equipment Parallel with another EU3000i Handi for additional power 12v - 8A DC output Recessed convenience light for ease of use in the dark Closeable fuel vent for safer transport. Protected by Oil Alert USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty
Description
3000 watts (25 A) of Honda inverter 120V AC power Power for camping, tailgating, and basic home backup power Max output to start most RV AC units in the 13.5 BTU class Recessed wheels and unique folding handle for true portability New compact design- Easy to store, easy to pack Rear offset handle for easier lifting Super quiet operation - 57 to 65 dB(A) Eco-Throttle - Runs up to 7.7 hours on 1.56 gals of fuel Advanced inverter technology provides reliable power to computers and other sensitive equipment Parallel with another EU3000i Handi for additional power 12v - 8A DC output Recessed convenience light for ease of use in the dark Closeable fuel vent for safer transport. Protected by Oil Alert USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

Suppliers

Company
Product
Description
Supplier Links
Honda Generators - Super Quiet - HONDA EU3000I HANDI - Tele-Lite, Inc.
Rochester, NY, USA
Honda Generators - Super Quiet
HONDA EU3000I HANDI
Honda Generators - Super Quiet HONDA EU3000I HANDI
3000 watts (25 A) of Honda inverter 120V AC power Power for camping, tailgating, and basic home backup power Max output to start most RV AC units in the 13.5 BTU class Recessed wheels and unique folding handle for true portability New compact design- Easy to store, easy to pack Rear offset handle for easier lifting Super quiet operation - 57 to 65 dB(A) Eco-Throttle - Runs up to 7.7 hours on 1.56 gals of fuel Advanced inverter technology provides reliable power to computers and other sensitive equipment Parallel with another EU3000i Handi for additional power 12v - 8A DC output Recessed convenience light for ease of use in the dark Closeable fuel vent for safer transport. Protected by Oil Alert USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

3000 watts (25 A) of Honda inverter 120V AC power
Power for camping, tailgating, and basic home backup power
Max output to start most RV AC units in the 13.5 BTU class
Recessed wheels and unique folding handle for true portability
New compact design- Easy to store, easy to pack
Rear offset handle for easier lifting
Super quiet operation - 57 to 65 dB(A)
Eco-Throttle - Runs up to 7.7 hours on 1.56 gals of fuel
Advanced inverter technology provides reliable power to computers and other sensitive equipment
Parallel with another EU3000i Handi for additional power
12v - 8A DC output
Recessed convenience light for ease of use in the dark
Closeable fuel vent for safer transport.
Protected by Oil Alert
USDA-qualifed spark arrestor/muffler
3 year residential and commercial warranty

Supplier's Site

Technical Specifications

  Tele-Lite, Inc.
Product Category Electrical Power Generators
Product Number HONDA EU3000I HANDI
Product Name Honda Generators - Super Quiet
Phase Single Phase; DC
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Portable Generators - GPS Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
Generator - sets - 10kW GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details
Portable Power Generators -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details