Tele-Lite, Inc. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
1 HP Electric Submersible Pump Automatic Starting Stainless Steel Case Non-mercury Auto Float Switch Built-in Thermal Auto Reset 25-foot Heavy-Duty, 115V Cord 1 Year Residential Warranty 1 Year Commercial Warranty...
1/2 HP 115V Submersible Top Discharge Pump 44 gal./min. capacity Lightweight Durable .304 Stainless Steel Impellor & Case Automatic Non-mercury Float Switch Rated for Continuous Duty Use Double Mechanical Seal...
1/2 HP Electric Submersible Pump Automatic Starting Stainless Steel Case Non-mercury Auto Float Switch Built-in Thermal Auto Reset 25-foot Heavy-Duty, 115V Cord 1 Year Residential Warranty 1 Year Commercial Warranty...
1/3 HP Electric Submersible Pump Automatic Starting Stainless Steel Case Non-mercury Auto Float Switch Built-in Thermal Auto Reset 20-foot Heavy-Duty, 115V Cord 1 Year Residential Warranty 1 Year Commercial Warranty...
3/4 HP 115V Submersible Top Discharge Pump 54 gal./min. capacity Lightweight Durable .304 Stainless Steel Impellor & Case Automatic Non-mercury Float Switch Rated for Continuous Duty Use Double Mechanical Seal...
A rigid-mounted cast iron pump volute An abrasion-resistant silicone-carbide mechanical deal High-performance mounts minimize vibration between engine/pump unit and the frame PLUS Legendary Honda commercial grade OHV engine Durable full...
Honda Mini 4-Stroke Engine Pumps up to 72 Gallons/Minute Fuel Efficient Easy Starting Strainer Hose Clamps 2 Year Residential Warranty 2 Year Commercial Warranty
Honda Mini 4-Stroke Engine Weighs only 15 lbs. Pumps up to 40 Gallons/Minute Suction Hose Included Strainer Included Garden Hose Coupler 2 Year Residential Warranty 1 Year Commercial Warranty
Honda Overhead Valve Commercial Grade Engine Oil Alert Heavy-Duty Diaphragm Pump Moves up to 1.8" Diameter Solids 60 Gallons/Minute Maximum Discharge Capacity 2" Suction and Discharge Ports 1 Year Residential...
Honda Overhead Valve Commercial Grade Engine Oil Alert Heavy-Duty Diaphragm Pump Moves up to 2.4" Diameter Solids 80 Gallons/Minute Maximum Discharge Capacity 3" Suction and Discharge Ports 1 Year Residential...
Honda Overhead Valve Engine High Output, High Pressure Pump 71psi max 1 1/2" Ports Maximum Capacity of 106 Gallons per Minute 2 Year Residential Warranty 2 Year Commercial Engine &...
Honda Overhead Valve Engine High Output, High Pressure Pump 71psi max 2" Ports Maximum Capacity of 132 Gallons per Minute 2 Year Residential Warranty 2 Year Commercial Engine & 3...
Honda Overhead Valve Engine Oil Alert Specially Designed for Transferring Chemicals and Other Liquids 2" Suction/Discharge Ports Spring Mounting Feet Capacity of 220 Gallons per Minute 2 Year Residential Warranty...
Honda Overhead Valve Engine Oil Alert® Full Frame 2" Suction and Discharge Ports 187 Gallons/Minute Discharge Capacity Pumps Solids up to 13/16" in Diameter 2 Year Residential Warranty 2 Year...
Honda Overhead Valve Engine Oil Alert® Full Frame 3" Suction and Discharge Ports 319 Gallons/Minute Discharge Capacity Pumps Solids up to 1 1/8" in Diameter 2 Year Residential Warranty 2...
Honda Overhead Valve Engine Oil Alert® Full Frame 4" Suction and Discharge Ports 426 Gallons/Minute Discharge Capacity Pumps Solids up to 1 1/16" in Diameter 2 Year Residential Warranty 2...