Tele-Lite, Inc. Honda Generators - Deluxe Series HONDA EM5000S

Description
5000 watts (41.2/20.8A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Voltage Selector Switch - 120/240V operation Runs about 11.2 hours @ 50% load, 8.1 hours at full load 6.2 gallon fuel tank Reinforced standing legs Electric start (battery included) with recoil back-up Wheel kit standard with positive lock folding handles Electronic ignition 12V DC Auto Charging Low 72 dBA sound level Full Frame Protection Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty
Description
5000 watts (41.2/20.8A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Voltage Selector Switch - 120/240V operation Runs about 11.2 hours @ 50% load, 8.1 hours at full load 6.2 gallon fuel tank Reinforced standing legs Electric start (battery included) with recoil back-up Wheel kit standard with positive lock folding handles Electronic ignition 12V DC Auto Charging Low 72 dBA sound level Full Frame Protection Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

Suppliers

Company
Product
Description
Supplier Links
Honda Generators - Deluxe Series - HONDA EM5000S - Tele-Lite, Inc.
Rochester, NY, USA
Honda Generators - Deluxe Series
HONDA EM5000S
Honda Generators - Deluxe Series HONDA EM5000S
5000 watts (41.2/20.8A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Voltage Selector Switch - 120/240V operation Runs about 11.2 hours @ 50% load, 8.1 hours at full load 6.2 gallon fuel tank Reinforced standing legs Electric start (battery included) with recoil back-up Wheel kit standard with positive lock folding handles Electronic ignition 12V DC Auto Charging Low 72 dBA sound level Full Frame Protection Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

5000 watts (41.2/20.8A) 120/240V Automatic Regulated Power
Honda-exclusive iAVR (intelligent auto voltage regulation)
Provides 7,000 watts for 10 secs to start larger equipment
Powerful Honda iGX commercial engine
Voltage Selector Switch - 120/240V operation
Runs about 11.2 hours @ 50% load, 8.1 hours at full load
6.2 gallon fuel tank
Reinforced standing legs
Electric start (battery included) with recoil back-up
Wheel kit standard with positive lock folding handles
Electronic ignition
12V DC Auto Charging
Low 72 dBA sound level
Full Frame Protection
Protected by Honda Oil Alert®
USDA-qualifed spark arrestor/muffler
3 year residential and commercial warranty

Supplier's Site

Technical Specifications

  Tele-Lite, Inc.
Product Category Electrical Power Generators
Product Number HONDA EM5000S
Product Name Honda Generators - Deluxe Series
Phase Single Phase; DC
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
Offshore Generator Sets C175-16 - 18450066 - Caterpillar Oil & Gas
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 2.59E6 to 3.24E6 VA
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details
Marine Diesel Generators -  - Kohler Power Systems
Kohler Power Systems
Specs
Fuel Type Diesel
Portability Permanent
Phase Single Phase; Three Phase
View Details