Tele-Lite, Inc. Honda Generators - Deluxe Series HONDA EM6500S

Description
6500 watts (54.2/27.1A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Voltage Selector Switch - 120/240V operation Runs about 10.4 hours @ 50% load, 6.9 hours at full load 6.2 gallon fuel tank Reinforced standing legs Electric start (battery included) with recoil back-up Wheel kit standard with positive lock folding handles Electronic ignition 12V DC Auto Charging Low 72 dBA sound level Full Frame Protection Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty
Description
6500 watts (54.2/27.1A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Voltage Selector Switch - 120/240V operation Runs about 10.4 hours @ 50% load, 6.9 hours at full load 6.2 gallon fuel tank Reinforced standing legs Electric start (battery included) with recoil back-up Wheel kit standard with positive lock folding handles Electronic ignition 12V DC Auto Charging Low 72 dBA sound level Full Frame Protection Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

Suppliers

Company
Product
Description
Supplier Links
Honda Generators - Deluxe Series - HONDA EM6500S - Tele-Lite, Inc.
Rochester, NY, USA
Honda Generators - Deluxe Series
HONDA EM6500S
Honda Generators - Deluxe Series HONDA EM6500S
6500 watts (54.2/27.1A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Voltage Selector Switch - 120/240V operation Runs about 10.4 hours @ 50% load, 6.9 hours at full load 6.2 gallon fuel tank Reinforced standing legs Electric start (battery included) with recoil back-up Wheel kit standard with positive lock folding handles Electronic ignition 12V DC Auto Charging Low 72 dBA sound level Full Frame Protection Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

6500 watts (54.2/27.1A) 120/240V Automatic Regulated Power
Honda-exclusive iAVR (intelligent auto voltage regulation)
Provides 7,000 watts for 10 secs to start larger equipment
Powerful Honda iGX commercial engine
Voltage Selector Switch - 120/240V operation
Runs about 10.4 hours @ 50% load, 6.9 hours at full load
6.2 gallon fuel tank
Reinforced standing legs
Electric start (battery included) with recoil back-up
Wheel kit standard with positive lock folding handles
Electronic ignition
12V DC Auto Charging
Low 72 dBA sound level
Full Frame Protection
Protected by Honda Oil Alert®
USDA-qualifed spark arrestor/muffler
3 year residential and commercial warranty

Supplier's Site

Technical Specifications

  Tele-Lite, Inc.
Product Category Electrical Power Generators
Product Number HONDA EM6500S
Product Name Honda Generators - Deluxe Series
Phase Single Phase; DC
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Mobile Diesel Generator Sets - XQ125 - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Portable
Applications Power
View Details
Mobile Generators - G Series - Wacker Neuson SE
Specs
Fuel Type Diesel
Portability Portable
Applications Agriculture; Construction; Industrial; Mining; Standby
View Details
2900 kVA Standby Power Generator - DS2650D5S - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial; Standby
View Details