Tele-Lite, Inc. Honda Generators - Industrial/Commercial HONDA EB6500

Description
6500 watts (54.1/27.1A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about 10.4 hours @ 50% load (6.2 gal.) Voltage Selector Switch - 120/240V operation All circuits G.F.C.I. protected 6 duplex outlets for easy connection of multiple tools Tough one-piece welded frame Rugged protection bars Auto Throttle® Full frame protection Low 72 dBA sound level Wheel kit standard w/positive lock folding handles Hanger kit/lifting eye standard Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty
Description
6500 watts (54.1/27.1A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about 10.4 hours @ 50% load (6.2 gal.) Voltage Selector Switch - 120/240V operation All circuits G.F.C.I. protected 6 duplex outlets for easy connection of multiple tools Tough one-piece welded frame Rugged protection bars Auto Throttle® Full frame protection Low 72 dBA sound level Wheel kit standard w/positive lock folding handles Hanger kit/lifting eye standard Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

Suppliers

Company
Product
Description
Supplier Links
Honda Generators - Industrial/Commercial - HONDA EB6500 - Tele-Lite, Inc.
Rochester, NY, USA
Honda Generators - Industrial/Commercial
HONDA EB6500
Honda Generators - Industrial/Commercial HONDA EB6500
6500 watts (54.1/27.1A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about 10.4 hours @ 50% load (6.2 gal.) Voltage Selector Switch - 120/240V operation All circuits G.F.C.I. protected 6 duplex outlets for easy connection of multiple tools Tough one-piece welded frame Rugged protection bars Auto Throttle® Full frame protection Low 72 dBA sound level Wheel kit standard w/positive lock folding handles Hanger kit/lifting eye standard Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

6500 watts (54.1/27.1A) 120/240V Automatic Regulated Power
Honda-exclusive iAVR (intelligent auto voltage regulation)
Provides 7,000 watts for 10 secs to start larger equipment
Powerful Honda iGX commercial engine
Runs about 10.4 hours @ 50% load (6.2 gal.)
Voltage Selector Switch - 120/240V operation
All circuits G.F.C.I. protected
6 duplex outlets for easy connection of multiple tools
Tough one-piece welded frame
Rugged protection bars
Auto Throttle®
Full frame protection
Low 72 dBA sound level
Wheel kit standard w/positive lock folding handles
Hanger kit/lifting eye standard
Protected by Honda Oil Alert®
USDA-qualifed spark arrestor/muffler
3 year residential and commercial warranty

Supplier's Site

Technical Specifications

  Tele-Lite, Inc.
Product Category Electrical Power Generators
Product Number HONDA EB6500
Product Name Honda Generators - Industrial/Commercial
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Portable Power Generators -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
4500 Watt Commercial Generator - DXGN4500 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 4200 watts
View Details