Tele-Lite, Inc. Honda Generators - Industrial/Commercial HONDA EB5000

Description
5000 watts (41.7/20.8A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about 11.2 hours @ 50% load (6.2 gal.) Voltage Selector Switch - 120/240V operation All circuits G.F.C.I. protected 6 duplex outlets for easy connection of multiple tools Tough one-piece welded frame Rugged protection bars Auto Throttle® Full frame protection Low 72 dBA sound level Wheel kit standard with positive lock folding handles Hanger kit/lifting eye standard Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty
Description
5000 watts (41.7/20.8A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about 11.2 hours @ 50% load (6.2 gal.) Voltage Selector Switch - 120/240V operation All circuits G.F.C.I. protected 6 duplex outlets for easy connection of multiple tools Tough one-piece welded frame Rugged protection bars Auto Throttle® Full frame protection Low 72 dBA sound level Wheel kit standard with positive lock folding handles Hanger kit/lifting eye standard Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

Suppliers

Company
Product
Description
Supplier Links
Honda Generators - Industrial/Commercial - HONDA EB5000 - Tele-Lite, Inc.
Rochester, NY, USA
Honda Generators - Industrial/Commercial
HONDA EB5000
Honda Generators - Industrial/Commercial HONDA EB5000
5000 watts (41.7/20.8A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 7,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about 11.2 hours @ 50% load (6.2 gal.) Voltage Selector Switch - 120/240V operation All circuits G.F.C.I. protected 6 duplex outlets for easy connection of multiple tools Tough one-piece welded frame Rugged protection bars Auto Throttle® Full frame protection Low 72 dBA sound level Wheel kit standard with positive lock folding handles Hanger kit/lifting eye standard Protected by Honda Oil Alert® USDA-qualifed spark arrestor/muffler 3 year residential and commercial warranty

5000 watts (41.7/20.8A) 120/240V Automatic Regulated Power
Honda-exclusive iAVR (intelligent auto voltage regulation)
Provides 7,000 watts for 10 secs to start larger equipment
Powerful Honda iGX commercial engine
Runs about 11.2 hours @ 50% load (6.2 gal.)
Voltage Selector Switch - 120/240V operation
All circuits G.F.C.I. protected
6 duplex outlets for easy connection of multiple tools
Tough one-piece welded frame
Rugged protection bars
Auto Throttle®
Full frame protection
Low 72 dBA sound level
Wheel kit standard with positive lock folding handles
Hanger kit/lifting eye standard
Protected by Honda Oil Alert®
USDA-qualifed spark arrestor/muffler
3 year residential and commercial warranty

Supplier's Site

Technical Specifications

  Tele-Lite, Inc.
Product Category Electrical Power Generators
Product Number HONDA EB5000
Product Name Honda Generators - Industrial/Commercial
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - 3516B (60 HZ) - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Portable Inverter Generators - GPSi Series - Wacker Neuson SE
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details
1125 kWe Prime Power Generator - 1125-XC6DT2 Prime - MTU Onsite Energy
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details