Tele-Lite, Inc. Honda Generators - Industrial/Commercial HONDA EB6500XA

Description
Tougher one piece welded frame with new rear protector bar Larger 6.6 gallon fuel tank provides 30% increase in running time New control panel with additional outlets for convenient use of multiple tools Wide handles with wheel kit standard New increased front panel, alternator, and engine protection New tough standing legs for increased durability PLUS Honda GX Industrial Commerical engine for easy starting, reliability, and Oil Alert Oversized muffler for quieter operation Four step fuel filter provides consistent clean fuel to prevent carburetor plugging 120/240 Voltage Selector switch provides dull power to 120V outlets AVR provides consistent stable power output superior to brushless generators Full GFCI protects all 120 and 240 volts 2 Year Residential Warranty 1 Year Commercial Warranty
Description
Tougher one piece welded frame with new rear protector bar Larger 6.6 gallon fuel tank provides 30% increase in running time New control panel with additional outlets for convenient use of multiple tools Wide handles with wheel kit standard New increased front panel, alternator, and engine protection New tough standing legs for increased durability PLUS Honda GX Industrial Commerical engine for easy starting, reliability, and Oil Alert Oversized muffler for quieter operation Four step fuel filter provides consistent clean fuel to prevent carburetor plugging 120/240 Voltage Selector switch provides dull power to 120V outlets AVR provides consistent stable power output superior to brushless generators Full GFCI protects all 120 and 240 volts 2 Year Residential Warranty 1 Year Commercial Warranty

Suppliers

Company
Product
Description
Supplier Links
Honda Generators - Industrial/Commercial - HONDA EB6500XA - Tele-Lite, Inc.
Rochester, NY, USA
Honda Generators - Industrial/Commercial
HONDA EB6500XA
Honda Generators - Industrial/Commercial HONDA EB6500XA
Tougher one piece welded frame with new rear protector bar Larger 6.6 gallon fuel tank provides 30% increase in running time New control panel with additional outlets for convenient use of multiple tools Wide handles with wheel kit standard New increased front panel, alternator, and engine protection New tough standing legs for increased durability PLUS Honda GX Industrial Commerical engine for easy starting, reliability, and Oil Alert Oversized muffler for quieter operation Four step fuel filter provides consistent clean fuel to prevent carburetor plugging 120/240 Voltage Selector switch provides dull power to 120V outlets AVR provides consistent stable power output superior to brushless generators Full GFCI protects all 120 and 240 volts 2 Year Residential Warranty 1 Year Commercial Warranty

Tougher one piece welded frame with new rear protector bar
Larger 6.6 gallon fuel tank provides 30% increase in running time
New control panel with additional outlets for convenient use of multiple tools
Wide handles with wheel kit standard
New increased front panel, alternator, and engine protection
New tough standing legs for increased durability
PLUS
Honda GX Industrial Commerical engine for easy starting, reliability, and Oil Alert
Oversized muffler for quieter operation
Four step fuel filter provides consistent clean fuel to prevent carburetor plugging
120/240 Voltage Selector switch provides dull power to 120V outlets
AVR provides consistent stable power output superior to brushless generators
Full GFCI protects all 120 and 240 volts
2 Year Residential Warranty
1 Year Commercial Warranty

Supplier's Site

Technical Specifications

  Tele-Lite, Inc.
Product Category Electrical Power Generators
Product Number HONDA EB6500XA
Product Name Honda Generators - Industrial/Commercial
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-12000-1MHE - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 10000 watts
Frequency 60 Hz
View Details
YZ Series Diesel Generator - YZ Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Portability Permanent
Applications Construction; Industrial; Mining; Standby
View Details
Diesel and Gas Engine Driven Generators -  - GE Power Conversion
Specs
Fuel Type Diesel; Gasoline
Portability Permanent
Applications Industrial; Power; Marine
View Details