The 7/16"" bore air cylinder is available with 5/32"" stroke and features a spring return option. Force Factor: 0.150 in extension, 0.138 in retraction. Maximum Pressure Range: 250psig. Approximate Weight: 31g in brass. Weight will vary slightly, depending on configuration. Porting: 10-32 internal threaded side inlet, 10-32 internal threaded end inlet, or 1/8†external NPT end inlet. Materials: Brass body with 300 series Stainless Steel internals. Buna-N seals."
| Beswick Engineering Co., Inc. | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | 2-600 |
| Product Name | 7/16 Inch Bore Air Cylinder |
| Operating Pressure | 250 psi (176 m H2O) |