DB, DR are direct operated check valves for screw-in mounting in cavities from G1/4" to G1/2".
They are specifically designed to reduce the manifold dimensions and simplify the installation.
Cartridge designed to operate in hydraulic systems with hydraulic mineral oil or synthetic fluid having similar lubricating characteristics.
| Atos North America | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DB, DR |
| Product Name | Direct Operated, Screw-in Cartridge-Check Valves |
| Valve Type | Cartridge; Check |
| Media | Hydraulic |
| Valve Size | 0.25 to 0.50 inch (6.35 to 12.70 mm) |