HR, KR are check valves available as direct or pilot operated models.
JPR are pilot operated check valves.
Option versions with decompression are available on request for some models of KR.
Valves are designed to operate in hydraulic systems with hydraulic mineral oil or synthetic fluid having similar lubricating characteristics.
| Atos North America | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | HR, KR |
| Product Name | Modular Check Valves |
| Valve Type | Check |
| Media | Hydraulic |
| Valve Size | 0.24 to 0.39 inch (6.00 to 10.00 mm) |
| Maximum Pressure | 5076.32 psi (3573 m H2O) |