Tompkins Industries, Inc. ORFS TO FLANGE - 45°- CODE 61 HNV-16M-16FP

Description
ISO B Interchange Coupling 1/8" - 1-1/4" Interchanges with Parker 60 and Aeroquip FD45 NPT Threads Standard Available in Brass and Stainless Upon Request
Description
ISO B Interchange Coupling 1/8" - 1-1/4" Interchanges with Parker 60 and Aeroquip FD45 NPT Threads Standard Available in Brass and Stainless Upon Request

Suppliers

Company
Product
Description
Supplier Links
ORFS TO FLANGE - 45°- CODE 61 - HNV-16M-16FP - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS TO FLANGE - 45°- CODE 61
HNV-16M-16FP
ORFS TO FLANGE - 45°- CODE 61 HNV-16M-16FP
ISO B Interchange Coupling 1/8" - 1-1/4" Interchanges with Parker 60 and Aeroquip FD45 NPT Threads Standard Available in Brass and Stainless Upon Request

ISO B Interchange Coupling
1/8" - 1-1/4"
Interchanges with Parker 60 and Aeroquip FD45
NPT Threads Standard
Available in Brass and Stainless Upon Request

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number HNV-16M-16FP
Product Name ORFS TO FLANGE - 45°- CODE 61
Fitting Type Elbow Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG-Metric Thread Adapter - 6604705 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032211 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details