Tompkins Industries, Inc. ORFS TO FLANGE - 45°- CODE 61 HNV-06F-06FP

Description
ISO B Interchange Coupling 1/8" - 1-1/4" Interchanges with Parker 60 and Aeroquip FD45 NPT Threads Standard Available in Brass and Stainless Upon Request
Description
ISO B Interchange Coupling 1/8" - 1-1/4" Interchanges with Parker 60 and Aeroquip FD45 NPT Threads Standard Available in Brass and Stainless Upon Request

Suppliers

Company
Product
Description
Supplier Links
ORFS TO FLANGE - 45°- CODE 61 - HNV-06F-06FP - Tompkins Industries, Inc.
Olathe, KS, USA
ORFS TO FLANGE - 45°- CODE 61
HNV-06F-06FP
ORFS TO FLANGE - 45°- CODE 61 HNV-06F-06FP
ISO B Interchange Coupling 1/8" - 1-1/4" Interchanges with Parker 60 and Aeroquip FD45 NPT Threads Standard Available in Brass and Stainless Upon Request

ISO B Interchange Coupling
1/8" - 1-1/4"
Interchanges with Parker 60 and Aeroquip FD45
NPT Threads Standard
Available in Brass and Stainless Upon Request

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number HNV-06F-06FP
Product Name ORFS TO FLANGE - 45°- CODE 61
Fitting Type Elbow Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Tee Pro150 Butt - 5011015 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402087 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Elbows & Tees Fittings - 61066 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.375 inch (9.52 mm)
View Details