Tompkins Industries, Inc. High Flow Multi Purpose Coupling TNV-20F-20FP

Description
High Flow Multi Purpose Coupling 1/4" - 1-1/4" Available in Steel, Brass, and Stainless For Use in Hydraulic and Pneumatic Applications US Military Spec MIL-C-51234
Description
High Flow Multi Purpose Coupling 1/4" - 1-1/4" Available in Steel, Brass, and Stainless For Use in Hydraulic and Pneumatic Applications US Military Spec MIL-C-51234

Suppliers

Company
Product
Description
Supplier Links
High Flow Multi Purpose Coupling - TNV-20F-20FP - Tompkins Industries, Inc.
Olathe, KS, USA
High Flow Multi Purpose Coupling
TNV-20F-20FP
High Flow Multi Purpose Coupling TNV-20F-20FP
High Flow Multi Purpose Coupling 1/4" - 1-1/4" Available in Steel, Brass, and Stainless For Use in Hydraulic and Pneumatic Applications US Military Spec MIL-C-51234

High Flow Multi Purpose Coupling
1/4" - 1-1/4"
Available in Steel, Brass, and Stainless
For Use in Hydraulic and Pneumatic Applications
US Military Spec MIL-C-51234

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Pipe Fittings
Product Number TNV-20F-20FP
Product Name High Flow Multi Purpose Coupling
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034580 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700616 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 16.00 mm (0.6299 inch)
View Details
Nipple & Plug Fittings - 61094 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.500 inch (12.7 mm)
View Details