Renold Canada Trapper Roller Freewheels REGV

Description
The Renold REGV Series Trapped Roller Freewheels are self-centering by means of plain bearings. Torque is transmitted to the inner race via a key and the outer race via the torque arm. Shaft tolerance must be h6. The primary use for the REGV freewheels is as a backstop. The freewheel should be fixed to the machine body by placing brackets on either side of the torque arm or by using a pin or bolt in the slot. Note that a clearance of 1% of slot width is needed between torque arm and brackets or slot and pin. If a bolt is used instead of a pin it must not apply any axial loads to the torque arm. Backstopping Inclined Conveyors Belt / Bucket Conveyors Screw Pumps / Pumps Escalators Gear Drives Ventilators / Fans An alternative application would be indexing where a push rod is connected to the torque arm slot. Clearance between slot and pin must be 1% of slot width. The REGV is supplied pre filled with grease and normally requires no further sealing. Indexing Metal Stamping Press Working Packaging Machines Indexing Machines Assembly Machines Printing Machines
Description
The Renold REGV Series Trapped Roller Freewheels are self-centering by means of plain bearings. Torque is transmitted to the inner race via a key and the outer race via the torque arm. Shaft tolerance must be h6. The primary use for the REGV freewheels is as a backstop. The freewheel should be fixed to the machine body by placing brackets on either side of the torque arm or by using a pin or bolt in the slot. Note that a clearance of 1% of slot width is needed between torque arm and brackets or slot and pin. If a bolt is used instead of a pin it must not apply any axial loads to the torque arm. Backstopping Inclined Conveyors Belt / Bucket Conveyors Screw Pumps / Pumps Escalators Gear Drives Ventilators / Fans An alternative application would be indexing where a push rod is connected to the torque arm slot. Clearance between slot and pin must be 1% of slot width. The REGV is supplied pre filled with grease and normally requires no further sealing. Indexing Metal Stamping Press Working Packaging Machines Indexing Machines Assembly Machines Printing Machines

Suppliers

Company
Product
Description
Supplier Links
Trapper Roller Freewheels - REGV - Renold Canada
Ville La Salle, Quebec, Canada
Trapper Roller Freewheels
REGV
Trapper Roller Freewheels REGV
The Renold REGV Series Trapped Roller Freewheels are self-centering by means of plain bearings. Torque is transmitted to the inner race via a key and the outer race via the torque arm. Shaft tolerance must be h6. The primary use for the REGV freewheels is as a backstop. The freewheel should be fixed to the machine body by placing brackets on either side of the torque arm or by using a pin or bolt in the slot. Note that a clearance of 1% of slot width is needed between torque arm and brackets or slot and pin. If a bolt is used instead of a pin it must not apply any axial loads to the torque arm. Backstopping Inclined Conveyors Belt / Bucket Conveyors Screw Pumps / Pumps Escalators Gear Drives Ventilators / Fans An alternative application would be indexing where a push rod is connected to the torque arm slot. Clearance between slot and pin must be 1% of slot width. The REGV is supplied pre filled with grease and normally requires no further sealing. Indexing Metal Stamping Press Working Packaging Machines Indexing Machines Assembly Machines Printing Machines

The Renold REGV Series Trapped Roller Freewheels are self-centering by means of plain bearings.

Torque is transmitted to the inner race via a key and the outer race via the torque arm. Shaft tolerance must be h6.

The primary use for the REGV freewheels is as a backstop. The freewheel should be fixed to the machine body by placing brackets on either side of the torque arm or by using a pin or bolt in the slot. Note that a clearance of 1% of slot width is needed between torque arm and brackets or slot and pin. If a bolt is used instead of a pin it must not apply any axial loads to the torque arm.

Backstopping

  • Inclined Conveyors
  • Belt / Bucket Conveyors
  • Screw Pumps / Pumps
  • Escalators
  • Gear Drives
  • Ventilators / Fans

An alternative application would be indexing where a push rod is connected to the torque arm slot. Clearance between slot and pin must be 1% of slot width.

The REGV is supplied pre filled with grease and normally requires no further sealing.

Indexing

  • Metal Stamping
  • Press Working
  • Packaging Machines
  • Indexing Machines
  • Assembly Machines Printing Machines
Supplier's Site

Technical Specifications

  Renold Canada
Product Category Torque Limiters and Slip Clutches
Product Number REGV
Product Name Trapper Roller Freewheels
Device Freewheeling
Shaft In-line
Mounting Shaft
Diameter 3.27 to 11.81 inch (83 to 300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 to 0.7 Ft-lbs (0.1695 to 0.9605 N-m)
Power 0.0060 HP
View Details
Torque Limiter - RTL65-1 RTL65-2/RTL89-1 RTL89-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details