Renold Canada Trapper Roller Freewheels REUF

Description
Renold REUF Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races. Torque is transmitted to the inner race via a key and the outer race by means of either face keys or interference fit. If the face keys in the outer race are used for torque transmission the housing tolerance should be H7 to provide a press fit. If torque transmission is via interference alone, the housing tolerance should be K6. The housing must be strong enough to accept the stresses from the interference. Shaft tolerance must be h6/j6. Prior to use, the freewheel must be lubricated as per instructions on page 35 of our current catalogue. Oil lubrication is essential for over running applications. The REUF is an open design so sealing must be provided by the installation.
Description
Renold REUF Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races. Torque is transmitted to the inner race via a key and the outer race by means of either face keys or interference fit. If the face keys in the outer race are used for torque transmission the housing tolerance should be H7 to provide a press fit. If torque transmission is via interference alone, the housing tolerance should be K6. The housing must be strong enough to accept the stresses from the interference. Shaft tolerance must be h6/j6. Prior to use, the freewheel must be lubricated as per instructions on page 35 of our current catalogue. Oil lubrication is essential for over running applications. The REUF is an open design so sealing must be provided by the installation.

Suppliers

Company
Product
Description
Supplier Links
Trapper Roller Freewheels - REUF - Renold Canada
Ville La Salle, Quebec, Canada
Trapper Roller Freewheels
REUF
Trapper Roller Freewheels REUF
Renold REUF Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races. Torque is transmitted to the inner race via a key and the outer race by means of either face keys or interference fit. If the face keys in the outer race are used for torque transmission the housing tolerance should be H7 to provide a press fit. If torque transmission is via interference alone, the housing tolerance should be K6. The housing must be strong enough to accept the stresses from the interference. Shaft tolerance must be h6/j6. Prior to use, the freewheel must be lubricated as per instructions on page 35 of our current catalogue. Oil lubrication is essential for over running applications. The REUF is an open design so sealing must be provided by the installation.

Renold REUF Series Trapped Roller Freewheels are non self-centering. Bearings must be placed adjacent to the freewheel to ensure concentricity between inner and outer races.

Torque is transmitted to the inner race via a key and the outer race by means of either face keys or interference fit. If the face keys in the outer race are used for torque transmission the housing tolerance should be H7 to provide a press fit. If torque transmission is via interference alone, the housing tolerance should be K6. The housing must be strong enough to accept the stresses from the interference. Shaft tolerance must be h6/j6.

Prior to use, the freewheel must be lubricated as per instructions on page 35 of our current catalogue. Oil lubrication is essential for over running applications.

The REUF is an open design so sealing must be provided by the installation.

Supplier's Site

Technical Specifications

  Renold Canada
Product Category Torque Limiters and Slip Clutches
Product Number REUF
Product Name Trapper Roller Freewheels
Device Freewheeling
Shaft In-line
Mounting Shaft
Diameter 1.46 to 12.60 inch (37 to 320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Limiter - RTL127-1 RTL127-2/RTL178-1 RTL178-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details
12mm Bore Adjustable slip clutch with torque range of 9.04 - 564 N.cm @ 50 rpm - S98CA6MMOC511273 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Power 0.0389 HP
Diameter 2.00 inch (50.8 mm)
View Details