Renold Canada Trapper Roller Freewheels REGLP

Description
The REGLP F7-D7 series comprises an REGL base unit freewheel, combined with an F7 Fixing Flange and a D7 Cover Flange. Torque is transmitted to the inner race via a key from the shaft and the outer race by means of an external key. Shaft tolerance must be h6/j6. The unit is supplied with two paper gaskets for use between outer race and sealing cover/fixing plates. Failure to use the gaskets may cause loss of lubricant and subsequent rapid failure of the freewheel. Prior to use, the freewheel must be lubricated as per instructions on page 35 of our current catalogue. The REGL F7-D7 unit is a self-sealed design.
Description
The REGLP F7-D7 series comprises an REGL base unit freewheel, combined with an F7 Fixing Flange and a D7 Cover Flange. Torque is transmitted to the inner race via a key from the shaft and the outer race by means of an external key. Shaft tolerance must be h6/j6. The unit is supplied with two paper gaskets for use between outer race and sealing cover/fixing plates. Failure to use the gaskets may cause loss of lubricant and subsequent rapid failure of the freewheel. Prior to use, the freewheel must be lubricated as per instructions on page 35 of our current catalogue. The REGL F7-D7 unit is a self-sealed design.

Suppliers

Company
Product
Description
Supplier Links
Trapper Roller Freewheels - REGLP - Renold Canada
Ville La Salle, Quebec, Canada
Trapper Roller Freewheels
REGLP
Trapper Roller Freewheels REGLP
The REGLP F7-D7 series comprises an REGL base unit freewheel, combined with an F7 Fixing Flange and a D7 Cover Flange. Torque is transmitted to the inner race via a key from the shaft and the outer race by means of an external key. Shaft tolerance must be h6/j6. The unit is supplied with two paper gaskets for use between outer race and sealing cover/fixing plates. Failure to use the gaskets may cause loss of lubricant and subsequent rapid failure of the freewheel. Prior to use, the freewheel must be lubricated as per instructions on page 35 of our current catalogue. The REGL F7-D7 unit is a self-sealed design.

The REGLP F7-D7 series comprises an REGL base unit freewheel, combined with an F7 Fixing Flange and a D7 Cover Flange.
Torque is transmitted to the inner race via a key from the shaft and the outer race by means of an external key. Shaft tolerance must be h6/j6.

The unit is supplied with two paper gaskets for use between outer race and sealing cover/fixing plates. Failure to use the gaskets may cause loss of lubricant and subsequent rapid failure of the freewheel.

Prior to use, the freewheel must be lubricated as per instructions on page 35 of our current catalogue.

The REGL F7-D7 unit is a self-sealed design.

Supplier's Site

Technical Specifications

  Renold Canada
Product Category Torque Limiters and Slip Clutches
Product Number REGLP
Product Name Trapper Roller Freewheels
Device Freewheeling
Shaft In-line
Mounting Shaft
Diameter 2.44 to 15.75 inch (62 to 400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.25 inch (31.75 mm)
Length 1.43 inch (36.32 mm)
View Details
Torque Limiter - RTL50-1 RTL50-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.18 to 4.13 inch (30 to 105 mm)
View Details