Renold Canada Trapper Roller Freewheels REGF

Description
The Renold REGF Series Trapped Roller Freewheels are self-centering: sizes 8 to 20 use plain bearings and sizes 25 to 130 use a pair of 160 series ball bearings. This allows improved speed capacity for the larger freewheels. Torque is transmitted to the inner race via a key and the outer race by means of either face keys or interference fit. If the face keys in the outer race are used for torque transmission the housing tolerance should be H7 to provide a press fit. If torque transmission is via interference alone the housing tolerance should be K6. The housing must be strong enough to accept the stresses from the interference. Shaft tolerance must be h6 / j6. Prior to use the freewheel must be lubricated as per instructions on page 35. Oil lubrication is essential for over running applications. The REGF is an open design so sealing must be provided by the installation.
Description
The Renold REGF Series Trapped Roller Freewheels are self-centering: sizes 8 to 20 use plain bearings and sizes 25 to 130 use a pair of 160 series ball bearings. This allows improved speed capacity for the larger freewheels. Torque is transmitted to the inner race via a key and the outer race by means of either face keys or interference fit. If the face keys in the outer race are used for torque transmission the housing tolerance should be H7 to provide a press fit. If torque transmission is via interference alone the housing tolerance should be K6. The housing must be strong enough to accept the stresses from the interference. Shaft tolerance must be h6 / j6. Prior to use the freewheel must be lubricated as per instructions on page 35. Oil lubrication is essential for over running applications. The REGF is an open design so sealing must be provided by the installation.

Suppliers

Company
Product
Description
Supplier Links
Trapper Roller Freewheels - REGF - Renold Canada
Ville La Salle, Quebec, Canada
Trapper Roller Freewheels
REGF
Trapper Roller Freewheels REGF
The Renold REGF Series Trapped Roller Freewheels are self-centering: sizes 8 to 20 use plain bearings and sizes 25 to 130 use a pair of 160 series ball bearings. This allows improved speed capacity for the larger freewheels. Torque is transmitted to the inner race via a key and the outer race by means of either face keys or interference fit. If the face keys in the outer race are used for torque transmission the housing tolerance should be H7 to provide a press fit. If torque transmission is via interference alone the housing tolerance should be K6. The housing must be strong enough to accept the stresses from the interference. Shaft tolerance must be h6 / j6. Prior to use the freewheel must be lubricated as per instructions on page 35. Oil lubrication is essential for over running applications. The REGF is an open design so sealing must be provided by the installation.

The Renold REGF Series Trapped Roller Freewheels are self-centering: sizes 8 to 20 use plain bearings and sizes 25 to 130 use a pair of 160 series ball bearings. This allows improved speed capacity for the larger freewheels.

Torque is transmitted to the inner race via a key and the outer race by means of either face keys or interference fit. If the face keys in the outer race are used for torque transmission the housing tolerance should be H7 to provide a press fit. If torque transmission is via interference alone the housing tolerance should be K6. The housing must be strong enough to accept the stresses from the interference. Shaft tolerance must be h6 / j6.

Prior to use the freewheel must be lubricated as per instructions on page 35. Oil lubrication is essential for over running applications.

The REGF is an open design so sealing must be provided by the installation.

Supplier's Site

Technical Specifications

  Renold Canada
Product Category Torque Limiters and Slip Clutches
Product Number REGF
Product Name Trapper Roller Freewheels
Device Freewheeling
Shaft In-line
Mounting Shaft
Diameter 1.46 to 11.81 inch (37 to 300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC57X12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 1.2 Ft-lbs (1.7 N-m)
Diameter 2.25 inch (57.15 mm)
View Details
Torque Limiter - RTL127-1 RTL127-2/RTL178-1 RTL178-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details