Ross Optical Industries Datasheets for Optical Lenses

Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object.  This area includes micro lenses.
Optical Lenses: Learn more

Page: 1 2 3
Product Name Notes
Bi-concave lenses have two inward curved surfaces. These lenses have a negative focal length. Our catalog bi-concave lenses have an identical curvature on both sides of the lens and are...
Bi-convex lenses have a positive focal length. Our catalog bi-convex lenses have an identical curvature on both sides of the lens and are therefore symmetric. At unit conjugation, coma and...
Negative cylinders have one flat surface and one concave surface and have a negative focal length.
Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma...
Positive cylinders have one flat surface and one convex surface.
Ross now offers plano-concave micro optics down to 1 mm. With one flat surface and one concave surface, they are used to diverge incoming light, or to increase focal length...
Similar to Standard Achromats but smaller in diameter, these Micro Achromats provide good spherical and chromatic correction, enabling them to be used in laser applications.
Similar to standard Bi-Convex Lenses but smaller in diameter, these micro Bi-Convex Lenses are ideal for low conjugate ratios systems. Used for converging light beams.
Similar to standard Plano-Convex lenses but smaller in diameter, these Micro Plano-Convex lenses are ideal for lightweight and compact instruments.
These lenses have one flat surface and one concave surface. They have a negative focal length and are used to diverge incoming light, or to increase focal length in an...

<< Prev Next >>