Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma and astigmatism. They are intended to be used for diode beam manipulation.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | L-DLA004 |
| Product Name | Laser Achromats |
| Lens Type | Achromats; Spherical Lens |
| Lens Application | Infrared; Visible (optional feature); Ultraviolet (optional feature) |
| Focal Length | 25 mm (0.9843 inch) |
| Center Thickness | 5 mm (0.1969 inch) |
| Edge Thickness | 3.9 mm (0.1535 inch) |