Similar to standard Plano-Convex lenses but smaller in diameter, these Micro Plano-Convex lenses are ideal for lightweight and compact instruments.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | L-MPX016 |
| Product Name | Plano-Convex Micro Optics |
| Lens Type | Spherical Lens |
| Lens Application | Infrared (optional feature); Visible; Ultraviolet (optional feature) |
| Focal Length | 9 mm (0.3543 inch) |
| Center Thickness | 2.38 mm (0.0937 inch) |
| Edge Thickness | 1.8 mm (0.0709 inch) |