Ross now offers plano-concave micro optics down to 1 mm. With one flat surface and one concave surface, they are used to diverge incoming light, or to increase focal length in an existing optical system.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | L-MPC025 |
| Product Name | Plano Concave Micro Optics |
| Lens Type | Spherical Lens |
| Lens Application | Infrared (optional feature); Visible; Ultraviolet (optional feature) |
| Focal Length | -8 mm (-0.3150 inch) |
| Center Thickness | 0.8000 mm (0.0315 inch) |
| Edge Thickness | 1.1 mm (0.0433 inch) |