Similar to standard Plano-Convex lenses but smaller in diameter, these Micro Plano-Convex lenses are ideal for lightweight and compact instruments.
| Ross Optical Industries | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | L-MPX019 |
| Product Name | Plano-Convex Micro Optics |
| Lens Type | Spherical Lens |
| Lens Application | Infrared (optional feature); Visible; Ultraviolet (optional feature) |
| Focal Length | 10 mm (0.3937 inch) |
| Center Thickness | 2.6 mm (0.1024 inch) |
| Edge Thickness | 2 mm (0.0787 inch) |