Northrop Grumman - Cutting Edge Optronics Datasheets for Diode Lasers

Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Diode Lasers: Learn more

Product Name Notes
CEO has combined its novel packaging capabilities with its high power QCW laser diode bars to create conductively-cooled laser diode arrays with power densities approaching 25 kW/cm2. These High Density...
CEO’s QCW pumped REA laser module is the ideal building block for any DPSS Laser system. Design flexibility allows for a variety rod lengths, diameters, and gain media (Nd:YAG and...
The A package is a compact, conductively-cooled laser diode array. The A package is available in pulsed configurations with up to 2.4 kW of peak power or in CW configurations...
The AA package is a compact, conductively-cooled laser diode array. The AA package is available in pulsed configurations with up to 4.8 kW of peak power or in CW configurations...
The AAA package is a compact, conductively-cooled laser diode array. The AAA package is available in pulsed configurations with up to 7.2 kW of peak power or in CW configurations...
The AAAA package is a compact, conductively-cooled laser diode array. The AAAA package is available in pulsed configurations with up to 9.6 kW of peak power or in CW configurations...
The CEO hermetically-sealed package is designed to withstand a variety of environmental conditions. It is impervious to dust and moisture, both of which can cause degradation or failure to unprotected...
The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO...
The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It...
The high power versions of the Patara lasers feature our modular and scalable DPSS technology for superior beam pointing, pulse to pulse stability, and high conversion efficiency. With Q-Switched rated...
The RBA PowerPULSE series of DPSS gain module is ideally suited to high energy pulsed laser applications. It is offered with pulse energies up to 400mJ and features CTE matched...
The REA PowerPULSE series of DPSS gain module is ideally suited for applications that require up to 1 Joule per pulse. The PowerPULSE module brings the reliability and performance of...
The REA Series Laser Module delivers the reliability and performance of diode pumping to high power industrial and scientific laser systems, virtually eliminating the downtime experienced by older lamp-based laser...
The TEMoo Patara lasers feature SilentLight DPSS technology for superior beam pointing and pulse to pulse stability. With Q-Switched rated output powers up to 20 Watts at 532nm and 1064nm,...